EN
  • EN
  • DE

TPS63070RMN

Part No TPS63070RMN
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1708
Reference case VQFN-15
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716814-TPS63070RMN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS63070RMN CAD Model

Description

The TPS63070RMN represents a high-efficiency, low quiescent current buck-boost converter from the renowned semiconductor manufacturer, Texas Instruments. This versatile power management integrated circuit (IC) is designed to manage power supply requirements for a wide range of applications, particularly where dual battery systems, or systems that run on both battery and USB power, are involved.

Key Features

  • Wide Input Voltage Range: The TPS63070RMN operates with an input voltage range of 2.0 V to 16 V, allowing it to support various power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5 V or 12 V power rails.
  • Adjustable Output: The output voltage can be adjusted from 1.2 V to 5.5 V, which makes it suitable for powering multiple devices requiring different voltage levels.
  • Efficient Power Conversion: With up to 96% efficiency, this buck-boost converter ensures optimal power usage and helps extend battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of only 50 µA (typical), which is critical for battery-powered applications where power conservation is paramount.
  • Power Save Mode: The TPS63070RMN includes a power save mode that reduces the switching frequency under light load conditions to maintain high efficiency over a wide load range.

Applications

The TPS63070RMN is ideal for a variety of applications, such as:

  • Portable and battery-powered devices
  • Power banks and USB-powered gadgets
  • Energy harvesting and solar-powered systems
  • Industrial and automotive applications

Package and Reliability

The TPS63070RMN is available in a compact VQFN package that is RoHS compliant and designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this buck-boost converter meets high-reliability standards, making it a dependable choice for designers and engineers seeking a robust power management solution.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess