Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5.4V
Output Current 500mA
Switching Frequency 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Family Part Number TPS62320
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272910-TPS62320DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62320DRCR CAD Model

Description

The TPS62320DRCR is a high-efficiency synchronous step-down DC-DC converter designed by Texas Instruments, tailored for battery-powered applications. This advanced power solution is optimized for powering mobile devices that require a compact, efficient, and low-noise energy source.

Key Features

  • High Efficiency: Capable of up to 96% power efficiency, the TPS62320DRCR ensures minimal energy loss during power conversion, making it ideal for extending battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.75V to 1.8V, allowing for flexibility and precision to meet the requirements of various applications.
  • Compact Design: Housed in a tiny 2x2mm 10-pin SON package, the TPS62320DRCR is designed to occupy minimal space on a PCB, which is crucial for space-constrained designs.
  • Low Output Voltage Ripple: With its advanced architecture, the converter maintains low output voltage ripple, ensuring stable power delivery to sensitive electronic components.
  • High Switching Frequency: Operating at a fixed frequency of 3MHz allows the use of small, low-cost inductors and capacitors, reducing the overall solution size.

Applications

  • Smartphones
  • Tablets
  • Wireless Communications
  • Portable Media Players
  • Digital Cameras

Technical Specifications

Parameter Value Input Voltage Range 2.5V to 6.0V Output Current Up to 800mA Package Type 10-pin SON Operating Temperature -40°C to 85°C

The TPS62320DRCR by Texas Instruments represents a blend of performance, efficiency, and design flexibility, making it a top choice for engineers seeking an advanced power conversion solution for their next-generation portable devices.

You May Also Be Interested in

Microchip Technology
200kHz Simple 1A Buck Regulator | IC REG BUCK BST 3.3V 1.7A TO263
Lowest to $3.9965
ECAD model for MIC4575-3.3WU
Exar Corporation
1A, High Efficiency, Fixed 1.4 MHz Current Mode PWM Buck Regulator | IC REG BUCK ADJUSTABLE 1A 10DFN
Lowest to $0.3664
ECAD model for SP6652ER-L
Texas Instruments
Synchronous Buck Converters
Lowest to $3.1554
ECAD model for TPS544B20RVFR
Analog Devices Inc.
Micropower, Step-Up/Step-Down SW Regulator; Adjustable and Fixed 3.3 V, 5 V, 12 V | IC REG BUCK BST ADJ 400MA 8SOIC
Lowest to $4.7061
ECAD model for ADP1111ARZ
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4474
ECAD model for LM5166DRCR
Texas Instruments
LM27341/LM27342/LM27341-Q1/LM27342-Q1 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization
Lowest to $3.7975
ECAD model for LM27341QMYX/NOPB
Texas Instruments
LM22671/LM22671-Q1 42V, 500mA SIMPLE SWITCHER® Step-Down Voltage Regulator
Lowest to $3.5881
ECAD model for LM22671MRE-ADJ
Texas Instruments
3V-17V 1A Step-Down Converters with DCS-ControlTM
Lowest to $1.7326
ECAD model for TPS62161DSGR
Texas Instruments
SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
Lowest to $5.2484
ECAD model for LM22672MR-5.0/NOPB

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0444 $51.7548
41+ $2.4980 $102.4180
62+ $2.4199 $150.0338
86+ $2.3419 $201.4034
111+ $2.2638 $251.2818
148+ $2.0296 $300.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,976 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention