Products specifications Report Issue?

Categories Cables, Wires
Manufacturer TE Connectivity Aerospace, Defense and Marine
Status Active
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair Twisted)
Wire Gauge 16 AWG
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter 0.184" (4.67mm)
Shield Type Braid
Jacket Color White
Voltage 600V
Temperature Range - Operating -65°C to 150°C
Jacket (Insulation) Thickness 0.009" (0.23mm)
Shield Material Copper, Silver Coated
Shield Coverage 85%
Win Source Part Number 149171-1606-9
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1606-9 CAD Model

Description

1606-9 Managed Ethernet Switch

The 1606-9 Managed Ethernet Switch offers advanced network management and security features, making it a perfect choice for environments requiring reliable and secure connectivity.

Features and Benefits

  • Advanced VLAN support for efficient network segmentation.
  • Robust security features including port security and access control lists.
  • Quality of Service (QoS) support for prioritizing network traffic.
  • Remote monitoring and management capabilities.

Applications

  • Corporate data networks
  • Secure communications for financial institutions
  • Network infrastructure for education campuses
  • Commercial transport systems

Additional details: The 1606-9 is designed with enterprise-grade components, ensuring durability and optimal performance even in high-demand scenarios.

You May Also Be Interested in

Alpha Wire
MULTI-PAIR 34COND 22AWG 500' / 34 (17 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
ECAD model for M13117 SL002
Alpha Wire
CABLE 5COND 18AWG SLATE 500'
Need more? Email Us
ECAD model for 881805 SL002
Alpha Wire
CABLE 4COND 20AWG SLATE 100' / 4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Need more? Email Us
ECAD model for M13404 SL005
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
ECAD model for 09456000141
Alpha Wire
CABLE 2COND 12AWG WHITE 100'
Need more? Email Us
ECAD model for PDS1202 WH005
Alpha Wire
CABLE 7COND 16AWG SHLD 100'
Need more? Email Us
ECAD model for 65607CY SL005
Molex, LLC
CABLE 3COND 24AWG BLACK 600M / 3 Conductor Multi-Conductor Cable Black 24 AWG 1968.5' (600.0m)
Need more? Email Us
ECAD model for 1552100001
General Cable/Carol Brand
CBL 2COND 18AWG PVC 50'
Need more? Email Us
ECAD model for C8122.41.86
Alpha Wire
Series Xm, XM1204R Black Bulk Ft 12AWG 4C Red Cond Unshielded
Need more? Email Us
ECAD model for XM1204R-BK199

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention