EN
  • EN
  • DE

TPS62242DRV

Part No TPS62242DRV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.25 MHz 300 mA Step Down Converter in 2x2SON/TSOT23 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272896-TPS62242DRV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62242DRV CAD Model

Description

The TPS62242DRV is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, tailored for battery-powered applications. This compact and versatile power management integrated circuit (IC) is capable of delivering up to 300mA of continuous output current with an input voltage range of 2.5V to 6V, making it ideal for portable devices.

Key Features

  • High Efficiency: The TPS62242DRV offers a high efficiency of up to 95%, which is beneficial for extending battery life in portable applications.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.8V to Vin, providing flexibility for different design requirements.
  • Low Dropout Operation: The device's 100% duty cycle enables low dropout operation, ensuring a stable output even when the input voltage is close to the output voltage.
  • Power Save Mode: An integrated power save mode optimizes efficiency at light loads, reducing power consumption and further improving battery life.
  • Small Package Size: The TPS62242DRV comes in a small 2x2mm SON-6 package, making it suitable for space-constrained applications.
    • Applications

      The versatility of the TPS62242DRV allows it to be used in a wide array of applications. It is particularly suitable for portable electronics such as smartphones, tablets, digital cameras, and wireless peripherals. Additionally, its power efficiency and small footprint make it an excellent choice for powering MCUs, DSPs, and other low-power processors in embedded systems.

      Design Support

      Texas Instruments provides comprehensive design support for the TPS62242DRV, including detailed datasheets, application notes, and a variety of design tools. Engineers can access TI's extensive online resources to accelerate the design process and ensure the successful integration of the TPS62242DRV into their projects.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6838 $51.2850
160+ $0.6406 $102.4960
245+ $0.6189 $151.6305
350+ $0.5757 $201.4950
455+ $0.5540 $252.0700
565+ $0.5324 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,038 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess