Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272881-TPS62205DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62205DBV CAD Model

Description

Product Overview: TPS62205DBV from Texas Instruments

The TPS62205DBV is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact power management integrated circuit is designed to meet the energy demands of portable and battery-powered applications where space and power efficiency are of paramount importance.

With an input voltage range of 2.5V to 6V, the TPS62205DBV is versatile enough to be powered from a variety of sources, including single-cell lithium-ion batteries, making it an ideal choice for modern handheld devices. Its adjustable output voltage can be set from 0.7V to 6V, allowing for customization to the specific needs of the application it is used in.

The device features a fixed switching frequency of 1MHz, which enables the use of small inductors and capacitors, resulting in a compact power supply solution. Despite its small size, the TPS62205DBV does not compromise on performance; it offers up to 95% efficiency, which minimizes heat generation and maximizes battery life.

One of the key advantages of the TPS62205DBV is its Power Save Mode, which enhances efficiency at light loads. This feature is particularly beneficial for extending battery life in portable devices that spend a significant amount of time in standby or in low-power states.

The TPS62205DBV comes in a small 5-pin SOT-23 package, which is highly appreciated by engineers for its space-saving characteristics. Additionally, the device is equipped with a range of protective features, including over-temperature protection and under-voltage lockout, ensuring reliable operation under various conditions.

Overall, the TPS62205DBV is a testament to Texas Instruments' commitment to providing advanced power management solutions that meet the evolving needs of the electronics industry. Its combination of high efficiency, adjustable output, and compact form factor makes it an excellent choice for designers looking to optimize their power supply designs for size and performance.

For more information, datasheets, and support resources, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to €1.7080
ECAD model for STP20NM65N
Texas Instruments
DUAL-SLOT CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2224PWP
NXP / Nexperia
Precision voltage regulator
Need more? Email Us
ECAD model for UA723F
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to €4.5776
ECAD model for UCC2583DTRG4
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to €22.8058
ECAD model for WM8199SCDS/RV
SamHop
Super high dense cell design for low RDS(ON).
Need more? Email Us
ECAD model for SP8256
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to €0.3184
ECAD model for SPP9435
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
NEC
SILICON MMIC L BAND DOWNCONVERTER
Lowest to €3.2751
ECAD model for UPC2721GV

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention