Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 41.8V
Output Current 4A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 18-WFQFN Exposed Pad
Manufacturer Package 18-QFN (3x4)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758356-LT8614EUDC#TRPBF
Family Name LT8614
Introduction Date July 02, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8614EUDC#TRPBF CAD Model

Description

Product Overview: LT8614EUDC#TRPBF

The LT8614EUDC#TRPBF is a high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power conversion with a minimal footprint. This advanced component is ideal for a wide range of applications, including automotive, industrial, and portable devices, where efficient power management is crucial.

Key Features

  • High Efficiency: The LT8614EUDC#TRPBF boasts an efficiency rating of up to 96%, ensuring minimal power loss during the conversion process and making it suitable for energy-sensitive applications.
  • Low Quiescent Current: With an ultra-low quiescent current of 2.5μA, this regulator significantly reduces standby power consumption, which is beneficial for battery-powered devices.
  • Wide Input Voltage Range: The device operates with an input voltage range from 3.4V to 42V, providing versatility for various power sources and ensuring reliability under fluctuating input conditions.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere between 200kHz to 3MHz, allowing for optimization between efficiency and component size.
  • Fast Minimum On-Time: The regulator features a fast minimum on-time of just 30ns, enabling large step-down ratios at high frequencies, which is ideal for high voltage applications requiring low output voltages.

Protection Features

  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Overvoltage Lockout (OVLO): This feature protects the device and the load from damage due to input voltage spikes.
  • Current Limiting: The LT8614EUDC#TRPBF is equipped with current limiting to safeguard against overcurrent conditions, which can occur during faults or overloads.

Package and Availability

The LT8614EUDC#TRPBF is available in a 16-lead QFN package, which is compact and suitable for space-constrained applications. The package is designed to offer excellent thermal performance and is RoHS compliant. The device is supplied in tape and reel packaging, facilitating efficient assembly for high-volume production.

In conclusion, the LT8614EUDC#TRPBF from Linear Technology is a top-tier solution for anyone looking to integrate a robust, efficient, and versatile step-down regulator into their power management system. Its combination of high efficiency, low quiescent current, and comprehensive protection features make it an excellent choice for a multitude of applications.

You May Also Be Interested in

National Semiconductor (TI)
500 mA SIMPLE SWITCHER®, Step-Down Voltage Regulator with Precision Enable
Lowest to $1.1092
ECAD model for LM22674MR-5.0
SII Semiconductor Corporation
IC REG BOOST ADJ 0.3A 8SSOP / Conv DC-DC 2V to 9V Step Up Single-Out 16V to 28V 0.2A 8-Pin SSOP T/R
Need more? Email Us
ECAD model for S-8330B28FS-T2-G
National Semiconductor (TI)
IC REG BUCK 1.2V/1.8V DL 20USMD
Need more? Email Us
ECAD model for LM3370TLX-3006/NOPB
National Semiconductor (TI)
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator
Lowest to $3.8114
ECAD model for LM2735XMYX
National Semiconductor (TI)
SIMPLE SWITCHER 5A Flyback Regulator with
Lowest to $14.2438
ECAD model for LM2588T-12
Vishay
3-W High-Voltage Switchmode Regulator
Need more? Email Us
ECAD model for SI9100DJ02
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1223
ECAD model for MIC2251-1YD5
Microchip Technology
Switched Capacitor Voltage Converters
Lowest to $0.4902
ECAD model for TCM828ECT
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1086
ECAD model for MIC2251YML

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6400 $50.5600
9+ $11.8400 $106.5600
14+ $11.4400 $160.1600
19+ $10.6400 $202.1600
25+ $10.2400 $256.0000
31+ $9.8400 $305.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,170 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention