Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number LM2575-5.0
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 710767-LM2575-5.0YN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2575-5.0YN CAD Model

Description

The LM2575-5.0YN from Microchip Technology is a robust and highly efficient voltage regulator designed to deliver a fixed output voltage of 5V with an output current of up to 1A. This versatile regulator is a part of the LM2575 series, which is well-known for its easy-to-use and minimal external component design. It is an ideal solution for a wide range of applications, including consumer electronics, embedded systems, and industrial hardware.

Key Features

  • Output Voltage: Provides a stable 5V output, which is essential for consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 1A, making it suitable for a variety of low-power applications.
  • Efficiency: Features a high efficiency of up to 77%, reducing power loss and heat generation.
  • Thermal Shutdown and Current Limit Protection: Includes built-in safety features that protect the device and the application from excessive heat and overcurrent conditions.
  • Wide Input Voltage Range: Operates with an input voltage range from 4V to 40V, accommodating a broad spectrum of power supplies.
  • Simple External Components: Requires minimal external components, facilitating a straightforward and compact circuit design.
  • Package: Available in a TO-220-5 package, which is suitable for through-hole mounting and offers good heat dissipation.

Applications

The LM2575-5.0YN is designed for use in a variety of applications, including but not limited to:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • Consumer electronics
  • Automotive accessories
  • Embedded systems

With its ease of use, reliability, and comprehensive protection features, the LM2575-5.0YN from Microchip Technology stands out as a preferred choice for designers and engineers looking to create stable and efficient power supply solutions.

You May Also Be Interested in

Micrel
8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load
Lowest to $3.2374
ECAD model for MIC33030-4YHJ
Diodes Incorporated
IC REG BCK DL SYNC W-FLGA2520-17 / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Dual-Out 0.9V to 5.5V/1.8V 1A/2A 17-Pin WFLGA T/R
Lowest to $1.0651
ECAD model for PAM2322AGEAR
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1086
ECAD model for MIC2251YML
Micrel
10A Integrated Switch Synchronous Buck Regulator with Frequency Programmable to 2MHz
Need more? Email Us
ECAD model for MIC22950YML
National Semiconductor (TI)
SIMPLE SWITCHER 5A Flyback Regulator with
Lowest to $14.2438
ECAD model for LM2588T-12
Maxim Integrated
IC REG QSOP
Need more? Email Us
ECAD model for MAX16959GEE/V+
Microchip Technology
Switched Capacitor Voltage Converters
Lowest to $0.4902
ECAD model for TCM828ECT
National Semiconductor (TI)
IC REG BUCK 1.2V/1.8V DL 20USMD
Need more? Email Us
ECAD model for LM3370TLX-3006/NOPB
Micrel
1MHz, 6A Integrated Switch High Efficiency Synchronous Buck Regulator
Need more? Email Us
ECAD model for MIC22602YML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4300 $51.6000
285+ $0.3528 $100.5480
440+ $0.3418 $150.3920
605+ $0.3308 $200.1340
785+ $0.3198 $251.0430
1,050+ $0.2867 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention