EN
  • EN
  • DE
  • IT

TPS62030DSJR

Part No TPS62030DSJR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707930-TPS62030DSJR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62030DSJR CAD Model

Description

The TPS62030DSJR is a highly efficient synchronous step-down DC/DC converter from Texas Instruments, designed to address the needs of space-constrained and power-sensitive applications. This compact power management integrated circuit (PMIC) is engineered to deliver outstanding performance for a wide range of devices, including portable electronics, wireless modems, and similar battery-powered gadgets.

Key Features

  • High Efficiency: The TPS62030DSJR boasts an impressive conversion efficiency, which can reach up to 95%. This efficiency ensures minimal energy loss during power conversion, thereby maximizing battery life and reducing heat generation.
  • Adjustable Output Voltage: Users can set the output voltage from 0.9V to 6V, which allows for a high degree of flexibility and compatibility with various electronic components and systems.
  • Low Dropout Mode: The converter operates in a 100% duty cycle low dropout mode, ensuring continuous operation even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications.
  • Power Save Mode: To further enhance battery life, the TPS62030DSJR includes a power save mode that reduces quiescent current during light load conditions.
  • High Switching Frequency: With a 2.25MHz fixed switching frequency, the device allows for the use of small external components, resulting in a compact and space-saving solution.

Applications

The versatility of the TPS62030DSJR makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth® devices
  • Digital cameras and portable audio players
  • Portable medical equipment
  • GPS devices

Reliability and Protection

The TPS62030DSJR is built with several protective features to ensure reliability and long-term performance. It includes over-temperature protection, under-voltage lockout, and over-current protection. These safeguards help to prevent damage to both the converter and the device it powers, thereby enhancing overall system reliability.

Package and Availability

This power solution is offered in an 8-VSON package, which is highly suitable for applications where space is at a premium. The TPS62030DSJR is available for purchase through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $2.6263
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $0.5282

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess