The TPS61310 by Texas Instruments is a high-performance, synchronous boost converter with an integrated 1.9A switch. Designed to provide efficient power management, this device is ideal for battery-powered applications where extended battery life is essential. Its compact size and high efficiency make it suitable for portable electronics, such as smartphones, tablets, and digital cameras, as well as medical and healthcare devices like portable monitors and diagnostic equipment.
Key Features
- High Efficiency: The TPS61310 offers a high efficiency of up to 96%, minimizing energy loss and heat generation, thereby extending battery life.
- Adjustable Output Voltage: It provides an adjustable output voltage range from 2.3V to 5.5V, allowing designers to tailor the output to meet the specific needs of their application.
- Low Quiescent Current: The device features a low quiescent current of just 35μA, which is critical for battery-powered applications where reducing standby power consumption is crucial.
- Integrated Power Switch: The 1.9A integrated switch enables the TPS61310 to handle high current loads while maintaining a small footprint on the PCB.
- Flexible Power Supply: The TPS61310 can operate from a power supply ranging from 0.9V to 5.5V, making it versatile for use with various battery technologies.
Applications
The versatility of the TPS61310 makes it suitable for a wide range of applications. These include:
- Portable and wearable electronics
- Wireless power transmitters and receivers
- Energy harvesting and solar-powered devices
- LED lighting and flash modules
- Medical devices requiring low-power consumption
Technical Specifications
| Parameter |
Value |
| Output Voltage |
2.3V to 5.5V |
| Switch Current |
1.9A |
| Input Voltage |
0.9V to 5.5V |
| Quiescent Current |
35μA |
| Efficiency |
Up to 96% |
The TPS61310 from Texas Instruments is a robust solution for designers looking to enhance power efficiency in compact, battery-driven electronics. Its high integration, performance, and flexibility make it an excellent choice for a multitude of applications.