EN
  • EN
  • DE

TPS61251DSGT

Part No TPS61251DSGT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONV ADJ 1.5A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Backup
Operating Supply Current 30μA
Supply Voltage - Operating 2.3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-WSON (2x2)
Win Source Part Number 1112260-TPS61251DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61251DSGT CAD Model

Description

Product Overview: TPS61251DSGT from Texas Instruments

The TPS61251DSGT is a high-efficiency, synchronous boost converter with an integrated power switch, designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the needs of portable and low-power devices that require a higher voltage from a lower voltage source.

One of the key features of the TPS61251DSGT is its wide input voltage range, which spans from 2.3V to 5.5V, making it versatile for various applications, including those powered by single-cell lithium-ion or lithium-polymer batteries. Its adjustable output voltage can be set from 2.5V to 5.5V via an external resistor divider, allowing designers to tailor the output to the needs of their specific circuit.

The device operates in a 3MHz fixed-frequency PWM mode, which contributes to a small solution size by enabling the use of tiny, low-profile inductors and ceramic capacitors. This high switching frequency also allows for fast transient response, making it suitable for applications that experience quick changes in load current.

Efficiency is a critical aspect of the TPS61251DSGT, with its synchronous rectification design providing excellent efficiency over a wide load range. This is particularly beneficial for extending battery life in portable applications. Additionally, the device features a Power Save Mode, which maintains high efficiency during light load operations.

For safety and reliability, the TPS61251DSGT incorporates several protective features, including over-temperature protection, over-voltage protection, and under-voltage lockout. The device also supports a soft start-up sequence to minimize inrush current, providing a smoother power-up process for sensitive electronics.

The TPS61251DSGT comes in a compact 2mm x 2mm WSON package, which is ideal for space-constrained applications. Its small footprint, combined with its performance features, makes it an excellent choice for designers working on portable electronics, such as smartphones, tablets, wireless headsets, and other handheld devices.

In summary, the TPS61251DSGT from Texas Instruments is a feature-rich, high-efficiency boost converter that offers a compact power solution for a wide range of portable applications, delivering reliable performance with advanced safety features.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2275 $55.2375
100+ $1.0072 $100.7200
155+ $0.9757 $151.2335
215+ $0.9442 $203.0030
275+ $0.9128 $251.0200
370+ $0.8183 $302.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess