EN
  • EN
  • DE

MAX1678EUA+T

Part No MAX1678EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ/3.3V 0.55A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 0.7V
Voltage Input MAX 5.5V
Output Voltage 2V (3.3V)
Output Voltage MAX 5.5V
Output Current 550mA (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 701782-MAX1678EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1678
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX1678EUA+T CAD Model

Description

Maxim Integrated MAX1678EUA+T Step-Up DC-DC Converter

The MAX1678EUA+T from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed for a variety of applications. This versatile component is capable of boosting input voltages as low as 0.7V to output voltages ranging from 2.7V to 5.5V, making it an ideal solution for battery-powered devices, including those operating on a single cell. The MAX1678EUA+T is available in a space-saving 8-pin µMAX package, which is highly beneficial for designs where board space is at a premium.

One of the standout features of the MAX1678EUA+T is its high efficiency, which can reach up to 96%. This is achieved through an advanced synchronous-rectification scheme and a low quiescent current. These characteristics ensure extended battery life and reduced heat generation, which are critical in portable and wearable technology. The device also supports a shutdown mode that reduces the quiescent current to a mere 0.1µA, further conserving power when the device is not in active use.

The MAX1678EUA+T operates with a switching frequency of 600kHz, which allows the use of small, low-cost inductors and capacitors, thereby reducing the overall solution size and cost. Additionally, it includes a current-limited, pulse-frequency-modulated (PFM) control scheme that provides a low-noise operation, making it suitable for noise-sensitive applications such as RF devices.

Built with safety in mind, the MAX1678EUA+T incorporates features such as over-temperature protection and a soft-start function to minimize inrush current during startup, thereby preventing potential damage to the converter and the load. Its robust design ensures reliable operation even under varying conditions, which is critical for mission-critical applications.

In summary, the Maxim Integrated MAX1678EUA+T is a highly efficient, space-saving step-up DC-DC converter that is well-suited for portable electronics, medical devices, and any other applications where battery life and board space are of concern. Its low start-up voltage, high efficiency, and comprehensive protection features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess