EN
  • EN
  • DE

TPS61193PWPR

Part No TPS61193PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 20HTSSOP / LED Driver IC 3 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 100mA 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 45V
Voltage - Output 45V
Current - Output / Channel 100mA
Frequency 300kHz ~ 2.2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS61193
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851680-TPS61193PWPR
Ultra Librarian 3D Model Ultra Librarian TPS61193PWPR CAD Model

Description

TPS61193PWPR by Texas Instruments

The TPS61193PWPR is a high-efficiency, fully integrated WLED driver designed to power the backlighting of LCD panels. Manufactured by Texas Instruments, a leader in semiconductor solutions, this driver is part of their extensive range of power management ICs. The device is specifically engineered to accommodate the needs of medium-sized display backlights in consumer electronics, such as smartphones, tablets, and notebook computers.

Featuring a wide input voltage range, the TPS61193PWPR can operate from 4.5V to 18V, making it versatile for various applications. The device supports up to three strings of high-brightness LEDs, and each string can be independently controlled with a precision current regulation that ensures uniform brightness across the display. Its integrated 1.2MHz fixed-frequency PWM boost converter provides excellent power efficiency and allows for the use of small external components, thereby reducing the overall solution footprint.

The TPS61193PWPR incorporates a range of features designed for performance and safety. These include integrated open LED protection, over-voltage protection, and a thermal shutdown feature, which safeguards the device and the system from excessive heat. Additionally, the driver supports pulse-width modulation (PWM) dimming, which offers smooth and flicker-free brightness control, essential for high-quality visual experiences.

The device is supplied in a 16-pin HTSSOP package with PowerPAD™, which is optimized for thermal performance. The PowerPAD™ technology helps to effectively dissipate heat and maintain reliable operation even under high-power conditions. The TPS61193PWPR's compact form factor and high integration level enable designers to minimize PCB space and simplify the design process.

Overall, the TPS61193PWPR is a robust solution for driving LED backlights, offering designers a combination of efficiency, precision, and reliability. Its advanced features and Texas Instruments' quality make it a go-to choice for powering the next generation of display backlighting solutions.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5658 $54.8030
80+ $1.2848 $102.7840
125+ $1.2446 $155.5750
170+ $1.2045 $204.7650
215+ $1.1643 $250.3245
290+ $1.0439 $302.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess