EN
  • EN
  • DE

TPS61181RTER

Part No TPS61181RTER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 5V
Maximum Supply Voltage 24V
Output Voltage 38V
Channel Output Current 25mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 111510-TPS61181RTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61181RTER CAD Model

Description

The TPS61181RTER is a high-efficiency, fully integrated synchronous boost converter from Texas Instruments, tailored for driving WLED backlights in portable devices. This advanced power solution is designed to enhance the visual performance of small to medium-sized LCD panels used in a wide array of electronic devices such as smartphones, tablets, and notebook computers.

Key Features

  • Integrated Switch: The device includes a 40-V, 1.2-A, 0.2-Ohm power switch, providing robust output performance.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.7 V to 18 V, accommodating various power sources, including single-cell lithium-ion batteries.
  • High Efficiency: The TPS61181RTER features a high-efficiency boost converter with up to 38-V output voltage, ensuring efficient power conversion for LED strings.
  • Programmable Dimming Control: It offers a true color pulse width modulation (PWM) dimming response, which allows for precise control over backlight brightness levels.
  • Protection Features: The device is equipped with built-in open LED and overvoltage protection, safeguarding the system and prolonging the lifespan of the LEDs.

Applications

With its compact QFN package and high level of integration, the TPS61181RTER is ideal for space-constrained applications. Its ability to provide a stable power supply to LED backlights makes it suitable for:

  • Notebook backlighting
  • Tablet and smartphone screens
  • Portable DVD players
  • Car navigation and infotainment systems

Technical Specifications

Parameter Value
Output Voltage Up to 38 V
Input Voltage 2.7 V to 18 V
Switch Current Limit 1.2 A
Package Type 16-WQFN
Dimming Control PWM
Protection Open LED, Overvoltage

For detailed information and datasheets, visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2872 $50.3184
54+ $1.8767 $101.3418
83+ $1.8181 $150.9023
114+ $1.7594 $200.5716
147+ $1.7008 $250.0176
197+ $1.5248 $300.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess