EN
  • EN
  • DE

TPS61160DRVTG4

Part No TPS61160DRVTG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 700MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 18V
Output Voltage 26V
Channel Output Current 700mA (Switch)
Frequency 600kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1112226-TPS61160DRVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Robotics
Ultra Librarian 3D Model Ultra Librarian TPS61160DRVTG4 CAD Model

Description

Overview of Texas Instruments TPS61160DRVTG4

The Texas Instruments TPS61160DRVTG4 is a highly efficient, switch-mode LED driver that is designed to power a wide range of lighting applications. This versatile device is capable of driving a string of up to 10 white LEDs in series, ensuring uniform brightness and maximizing battery life in portable devices. Its compact design and advanced features make it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The TPS61160DRVTG4 offers an adjustable output voltage up to 38V, enabling it to drive multiple LEDs in series.
  • Integrated Switch: With an integrated 1.2A, 40V switch, the device provides high power efficiency and reduces the need for external components.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 18V, accommodating a variety of power sources.
  • Dimming Capability: It features a 1-wire EasyScale™ protocol or PWM input signal for accurate brightness control, allowing for versatile dimming options.
  • Protection Features: The TPS61160DRVTG4 includes over-voltage protection, thermal shutdown, and LED open-circuit protection, ensuring safe operation under abnormal conditions.

Applications

The TPS61160DRVTG4 is suitable for a range of applications, including:

  • Backlighting for LCD displays
  • Portable lighting and flashlights
  • General LED lighting solutions
  • Signage and emergency lighting

Package and Quality

Encased in a compact 6-pin SON package, the TPS61160DRVTG4 minimizes the footprint on the PCB and is designed for automated assembly processes. Texas Instruments maintains a commitment to quality, and this product is no exception, built to meet high industry standards for performance and reliability.

Conclusion

The TPS61160DRVTG4 from Texas Instruments stands out as a robust and versatile LED driver that delivers high efficiency and precision for a wide array of lighting applications. With its integrated features and compact design, it offers a powerful solution for designers looking to enhance their products with reliable and controlled illumination.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
350+ $0.2872 $100.5200
545+ $0.2775 $151.2375
775+ $0.2581 $200.0275
1,010+ $0.2484 $250.8840
1,260+ $0.2387 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,010 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess