EN
  • EN
  • DE

TPS61130RSAR

Part No TPS61130RSAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description SYNCHRONOUS SEPIC / FLYBACK CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 500kHz
Voltage/Current - Output 1 2.5 V ~ 5.5 V, 300mA
Voltage/Current - Output 2 2.5 V ~ 5.5 V, 320mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1272782-TPS61130RSAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61130
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS61130RSAR CAD Model

Description

The TPS61130RSAR is a highly versatile, integrated power solution from Texas Instruments, designed to cater to a broad range of applications requiring efficient power conversion. This step-up converter is part of the TPS6113x family and is especially suitable for portable devices where extended battery life and compact form factor are critical.

Key Features:

  • Adjustable Output Voltage: The TPS61130RSAR allows for an adjustable output voltage ranging from 2.7V to 5.5V, ensuring compatibility with various devices and the ability to meet specific design requirements.
  • High Efficiency: With a switch efficiency of up to 90%, this device ensures minimal power loss during conversion, thus maximizing battery life in portable applications.
  • Wide Input Voltage Range: The device operates with an input voltage range of 1.8V to 5.5V, accommodating multiple power sources including single-cell Li-Ion batteries.
  • Integrated Switch: It features a 3.5A, 0.2Ω internal switch, which facilitates a compact design by reducing the number of external components required.
  • Programmable Soft Start: To prevent inrush current at startup, the TPS61130RSAR includes a programmable soft-start function, which is essential for sensitive electronics.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features ensure the device operates within safe temperature and current limits, protecting both the power converter and the powered device from damage.

Applications:

Thanks to its flexible design and protective features, the TPS61130RSAR is ideal for a variety of applications, including:

  • Portable Media Players
  • Handheld Devices
  • Wireless Communication Equipment
  • Power Banks
  • GPS Devices

Package and Availability:

The TPS61130RSAR is available in a small, 16-pin QFN package, which is optimal for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to assist designers in integrating this power solution into their projects.

For detailed specifications, sample requests, or to place an order, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4215 $51.3225
36+ $2.8074 $101.0664
56+ $2.7197 $152.3032
76+ $2.6319 $200.0244
99+ $2.5442 $251.8758
132+ $2.2810 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,671 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess