EN
  • EN
  • DE

TPS77101DGKR

Part No TPS77101DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.5V
Output Voltage MAX 5.5V
Output Current 150mA
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1273485-TPS77101DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS77101
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS77101DGKR CAD Model

Description

Product Overview: TPS77101DGKR by Texas Instruments

The TPS77101DGKR from Texas Instruments is a highly-efficient, low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise output voltage. This regulator is ideal for applications requiring a low power consumption and a clean power supply. The TPS77101DGKR is part of the TPS771xx family of regulators, known for their high accuracy and low dropout voltage.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is suitable for powering sensitive electronics that require a stable supply voltage.
  • Low Dropout: With a very low dropout voltage, this regulator can maintain output voltage regulation with minimal difference between the input and output voltages, making it efficient in battery-operated devices.
  • High Accuracy: The output voltage is accurate to within 1% over the full range of operating conditions, ensuring reliable performance for precision applications.
  • Low Quiescent Current: The TPS77101DGKR features a low quiescent current, which reduces power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the connected load from damage due to excessive heat or current.
  • Fast Transient Response: The regulator responds quickly to changes in load, providing stable power supply to the connected device even under dynamic conditions.

Applications

The TPS77101DGKR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Post-regulation for switching supplies

Package and Availability

The Texas Instruments TPS77101DGKR comes in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications. The device is available for purchase from various distributors and directly from Texas Instruments, ensuring easy integration into your product design and supply chain.

With its precision voltage regulation, low power consumption, and robust protection features, the TPS77101DGKR stands out as a reliable choice for designers seeking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6694 $51.3716
34+ $3.0108 $102.3672
52+ $2.9168 $151.6736
71+ $2.8227 $200.4117
92+ $2.7286 $251.0312
123+ $2.4463 $300.8949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess