EN
  • EN
  • DE

TPS61089RNR

Part No TPS61089RNR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843803-TPS61089RNR
Ultra Librarian 3D Model Ultra Librarian TPS61089RNR CAD Model

Description

Product Overview: TPS61089RNR by Texas Instruments

The TPS61089RNR is a high-performance, fully integrated boost converter from Texas Instruments, designed to provide a solution for power supply applications requiring high voltage outputs from low voltage inputs. This device is particularly suitable for portable electronics, where extending battery life is crucial, and in systems that demand a compact power supply solution.

Key Features

  • Wide Input Voltage Range: The TPS61089RNR operates with an input voltage range from 2.8V to 12V, making it versatile for various battery configurations and able to support systems that experience significant input voltage variations.
  • Adjustable Output Voltage: Users can set the output voltage from 5V to 20V via external resistors, providing flexibility for different application requirements.
  • High Efficiency: With an integrated 10A, 22mΩ power MOSFET, the TPS61089RNR achieves high efficiency and reduces the need for external components.
  • Advanced Power Management: The device features a 2.5MHz fixed switching frequency, which helps to optimize the size of external components and maintain efficient operation.
  • Protection Features: It includes overvoltage, overcurrent, and thermal protection to ensure reliable operation under various conditions.

Applications

The TPS61089RNR is ideal for a broad range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • USB power supply/chargers
  • Power banks
  • LED lighting drivers
  • Low-power DC/DC converters for personal electronics

Technical Specifications

Parameter Value
Input Voltage (VIN) 2.8V to 12V
Output Voltage (VOUT) 5V to 20V (Adjustable)
Switching Frequency 2.5MHz (Fixed)
Package WQFN-20

With its robust design and versatile feature set, the TPS61089RNR from Texas Instruments stands out as a powerful solution for designers looking to maximize performance in space-constrained applications.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3089 $50.9685
350+ $0.2894 $101.2900
540+ $0.2796 $150.9840
770+ $0.2600 $200.2000
1,000+ $0.2503 $250.3000
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess