EN
  • EN
  • DE

P60D052MX54/9C080J

Part No P60D052MX54/9C080J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D052
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346520-P60D052MX54/9C080J
Ultra Librarian 3D Model Ultra Librarian P60D052MX54/9C080J CAD Model

Description

The NXP P60D052MX54/9C080J is a state-of-the-art secure microcontroller designed for a wide range of applications that require robust security features. This product is part of NXP's renowned secure element solutions, which are trusted for their reliability and cutting-edge security technologies. The P60D052MX54/9C080J is particularly suitable for applications such as mobile transactions, secure identification, and IoT security.

Key Features:

  • Advanced Security: The microcontroller comes equipped with high-level security features designed to protect against both physical and logical attacks. It includes hardware cryptographic accelerators for AES, DES, and 3DES, ensuring fast and secure data encryption and decryption.
  • Ample Memory: With a generous memory capacity, the P60D052MX54/9C080J provides ample space for secure storage of applications and data. It features both EEPROM and ROM, facilitating flexible and secure data management.
  • High Performance: The device operates at a high frequency, providing the computational power needed for complex applications without sacrificing power efficiency.
  • Communication Interfaces: Multiple communication interfaces, including ISO/IEC 7816, SPI, and I2C, allow for easy integration into various systems and ensure compatibility with a range of peripherals.

Applications:

The versatility of the NXP P60D052MX54/9C080J makes it an ideal choice for a plethora of applications. It is highly sought after in sectors such as banking for secure payment systems, government for ePassports and national ID cards, and transportation for secure ticketing solutions. Additionally, it is well-suited for use in access control systems and IoT devices requiring secure authentication and data protection.

Why Choose NXP P60D052MX54/9C080J?

Choosing the NXP P60D052MX54/9C080J means investing in a product that delivers on both security and performance. NXP's commitment to providing secure and reliable microcontrollers ensures that this product is built with the latest security measures to safeguard sensitive data and applications. Whether you're developing a new secure payment system or upgrading the security of an IoT device, the P60D052MX54/9C080J offers the features and capabilities needed to meet the challenges of today's digital landscape.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess