EN
  • EN
  • DE

TPS61052YZGR

Part No TPS61052YZGR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 6V
Output Voltage 5.5V
Channel Output Current 1.2A (Flash)
Frequency 2MHz
Dimming PWM
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DSBGA (1.53x1.98)
Win Source Part Number 034245-TPS61052YZGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61052YZGR CAD Model

Description

The TPS61052YZGR is a high-power, fixed-frequency, synchronous boost converter with an integrated 2-A, 0.5-Ω power switch and a 1-A current sink driver. Manufactured by Texas Instruments, this device is designed to efficiently manage power in a compact form factor, making it ideal for portable electronics such as smartphones, tablets, and other battery-powered devices.

Key Features

  • High Efficiency: The TPS61052YZGR is optimized for high-efficiency power conversion, which can extend battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility for different applications and allowing for a wide range of output voltages.
  • Integrated Synchronous Rectifier: The synchronous rectifier improves efficiency by reducing power loss during the conversion process.
  • Small Footprint: The compact size of the TPS61052YZGR makes it suitable for space-constrained applications.

Performance Specifications

  • Input Voltage Range: 2.5 V to 6 V
  • Output Voltage Range: Adjustable up to 5.5 V
  • Switch Peak Current Limit: 2 A
  • 1-A Current Sink Driver
  • Switching Frequency: 1.2 MHz

Applications

The TPS61052YZGR is versatile and can be used in a variety of applications, including:

  • LED Flash for Smartphones and Digital Cameras
  • Portable Audio and Video Players
  • Handheld Devices
  • USB and Other Portable Power Supplies

Quality and Reliability

As with all Texas Instruments products, the TPS61052YZGR is built to meet high standards of quality and reliability. It is designed to withstand the demands of everyday use in consumer electronics, providing a dependable solution for power management challenges.

Ordering Information

The TPS61052YZGR is available in a small, lead-free, 12-ball YZG package and is RoHS compliant. For ordering or to request samples, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0108 $50.5400
125+ $0.8294 $103.6750
190+ $0.8035 $152.6650
260+ $0.7776 $202.1760
335+ $0.7517 $251.8195
450+ $0.6739 $303.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,025 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess