EN
  • EN
  • DE

TPS61046YFFR

Part No TPS61046YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description TPS61046 28-V Output Voltage Boost Converter in WCSP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 1.8V
Voltage Supply MAX 5.5V
Voltage - Output 4.5 V ~ 28 V
Output Current per Channel 1.2A (Switch)
Frequency 1.05MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-UFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 1272752-TPS61046YFFR
Manufacturer Homepage www.ti.com
Family Name TPS61046YFFR
Introduction Date April 24, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61046YFFR CAD Model

Description

Introducing the TPS61046YFFR by Texas Instruments

The TPS61046YFFR is a high-efficiency, low-power DC/DC boost converter that is part of Texas Instruments' extensive range of power management integrated circuits. Designed to meet the needs of power-sensitive applications, this device is capable of delivering a stable output voltage from a lower voltage input, making it ideal for battery-powered electronics where extending operational life is crucial.

With its wide input voltage range of 0.9V to 5.5V, the TPS61046YFFR can support a variety of power sources, including single-cell batteries (like Li-Ion and NiMH) and other low-voltage power supplies. It is particularly suited for applications requiring a higher output voltage, as it can boost voltages up to 28V, while maintaining a compact footprint on the PCB thanks to its small package size.

The device features an automatic power-save mode that significantly improves efficiency at low output power, which is critical for extending battery life in portable devices. This mode allows the TPS61046YFFR to maintain high efficiency over the entire load current range. Additionally, the device offers a fixed switching frequency of 1MHz, which enables the use of small external components, thus reducing the overall solution size and saving board space.

For safety, the TPS61046YFFR includes over-temperature protection and over-voltage protection, ensuring reliable operation under a variety of conditions. It also features a true load disconnect during shutdown, which prevents any unwanted current draw from the battery when the device is turned off. This is particularly important for preserving battery charge during periods of non-use.

The device is available in a 9-ball wafer chip-scale package (WCSP), which is not only space-efficient but also offers good thermal performance. This makes the TPS61046YFFR a highly versatile component for designing compact, efficient, and reliable power supplies in portable and wearable electronics, LED lighting, and other space-constrained applications.

Overall, the Texas Instruments TPS61046YFFR is a robust power management solution that provides designers with the efficiency, flexibility, and reliability needed to develop the next generation of portable devices.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5870 $52.8300
210+ $0.4817 $101.1570
325+ $0.4666 $151.6450
445+ $0.4516 $200.9620
575+ $0.4365 $250.9875
770+ $0.3914 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,250 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess