EN
  • EN
  • DE

TPS61041QDBVRQ1

Part No TPS61041QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR 250MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1.8V
Maximum Supply Voltage 6V
Output Voltage 28V
Channel Output Current 250mA (Switch)
Frequency 1MHz
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112184-TPS61041QDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61041QDBVRQ1 CAD Model

Description

The TPS61041QDBVRQ1 is a high-frequency, high-efficiency boost converter dedicated to power management in automotive and industrial applications. Manufactured by Texas Instruments, this device is designed to step up a lower voltage to a higher voltage, making it ideal for systems that require a constant supply of power even when the battery voltage drops below the system operating level.

Key Features

  • Adjustable Output Voltage: The converter's output voltage is adjustable, allowing for a wide range of output voltages to suit various applications.
  • High Efficiency: With an efficiency that can reach up to 96%, the TPS61041QDBVRQ1 ensures minimal power loss during conversion.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for battery-powered applications, helping to extend battery life.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 1.8V to 6V, compatible with multiple battery chemistries and configurations.
  • Small Package Size: Available in a compact 5-pin SOT-23 package, it is suitable for space-constrained applications.
  • Automotive Qualified: As a Q1 device, it meets automotive industry standards for reliability and performance under extreme conditions.

Applications

The versatility of the TPS61041QDBVRQ1 allows it to be used in a variety of applications, including:

  • Automotive display backlighting
  • Portable and battery-powered equipment
  • Industrial and medical sensor supplies
  • White LED drivers and RGB backlighting

Technical Specifications

The TPS61041QDBVRQ1 operates at a switching frequency of 1 MHz, which allows for the use of small, low-cost inductors and capacitors, reducing the overall solution size. It also features over-temperature protection and has a built-in power good output that provides system feedback and sequencing.

For engineers and designers looking for a reliable boost converter that complies with automotive specifications and offers flexibility in voltage regulation, the TPS61041QDBVRQ1 from Texas Instruments is an excellent choice. Its high efficiency, low quiescent current, and compact form factor make it an essential component in power supply design.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7198 $51.5940
75+ $1.4111 $105.8325
110+ $1.3670 $150.3700
155+ $1.3229 $205.0495
200+ $1.2788 $255.7600
265+ $1.1466 $303.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess