EN
  • EN
  • DE

TPS61040DDCT

Part No TPS61040DDCT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 350MA 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1.8V
Maximum Supply Voltage 6V
Output Voltage 28V
Channel Output Current 350mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112181-TPS61040DDCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61040DDCT CAD Model

Description

Overview of Texas Instruments TPS61040DDCT

The TPS61040DDCT from Texas Instruments is a high-frequency boost converter dedicated to small to medium LCD bias supply and white LED applications. This compact and efficient device is designed to convert a lower voltage input to a higher voltage output, which is essential for driving various electronic components.

Key Features

  • Adjustable Output Voltage: The TPS61040DDCT allows users to adjust the output voltage to meet the requirements of the specific application, providing a versatile solution for a range of devices.
  • High Efficiency: With its high switching frequency of up to 1.2MHz, the TPS61040DDCT ensures efficient power conversion, which is crucial for battery-powered devices.
  • Small Package Size: The device comes in a tiny 5-pin SOT-23 package, making it an ideal choice for space-constrained applications.
  • Low Quiescent Current: The TPS61040DDCT offers a low quiescent current, which helps in extending battery life in portable applications.
  • Integrated Power Diode: An integrated power diode is provided to reduce external component count, simplifying the design and reducing overall system cost.

Applications

The versatility of the TPS61040DDCT makes it suitable for a variety of applications, including:

  • Small to medium LCD bias supplies
  • White LED backlighting for smartphones, tablets, and notebooks
  • Portable battery-powered equipment
  • Positive bias supply for OLED displays

Technical Specifications

Some of the technical specifications of the TPS61040DDCT include:

  • Input Voltage Range: 1.8V to 6V
  • Output Voltage Range: Adjustable up to 28V
  • Maximum Output Current: 250mA (depending on input/output voltage)
  • Switching Frequency: Up to 1.2MHz
  • Operating Temperature Range: -40°C to 85°C

Overall, the Texas Instruments TPS61040DDCT is a highly efficient, adjustable boost converter that is ideal for powering LEDs and LCD displays in portable devices. Its small footprint, high efficiency, and flexibility make it a go-to solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7931 $51.5515
155+ $0.6508 $100.8740
240+ $0.6305 $151.3200
330+ $0.6101 $201.3330
425+ $0.5898 $250.6650
570+ $0.5288 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,960 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess