EN
  • EN
  • DE

TPS61030

Part No TPS61030
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 96% EFFICIENT SYNCHRONOUS BOOST CONVERTER WITH 4A SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272746-TPS61030
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61030 CAD Model

Description

Product Overview: TPS61030 High-Efficiency Switched-Mode Converter

The TPS61030 is a high-frequency, high-efficiency switched-mode converter designed by Texas Instruments (TI) for portable applications. This powerful boost converter is capable of providing a wide range of output voltages, making it an ideal choice for devices that require a stable power supply despite varying input conditions.

With a 3.1-V to 5.5-V input voltage range, the TPS61030 is versatile enough to be powered from single-cell lithium-ion batteries or other power sources such as AC adapters. It is particularly well-suited for systems that run on battery power, where extending the battery life is crucial. The converter achieves this by offering up to a 96% efficiency rate, ensuring minimal energy is wasted during the voltage conversion process.

The TPS61030 boasts a switch current limit of up to 2.5 A, and its output voltage can be adjusted from 2.5 V to 6.0 V, which caters to a variety of design requirements. This flexibility allows designers to use the TPS61030 in a host of applications, from powering RF power amplifiers to driving white LEDs or even supplying the voltage for TFT displays.

One of the key features of the TPS61030 is its integrated 2-MHz fixed-frequency PWM (Pulse Width Modulation) operation, which not only helps in reducing the size of external components but also minimizes noise interference, making it ideal for noise-sensitive applications. Additionally, the device incorporates a low-battery comparator, thermal shutdown, and overcurrent protection, enhancing the safety and reliability of the overall system.

For design flexibility, the TPS61030 includes a soft-start feature that limits inrush current during startup, as well as a power-save mode that reduces quiescent current during light loads, further prolonging battery life.

TI provides comprehensive support for the TPS61030, including datasheets, application notes, and a variety of development tools. This ensures that integrating the TPS61030 into your design is as straightforward as possible, allowing for quick and efficient implementation.

In summary, the TPS61030 from Texas Instruments is a high-efficiency, adjustable, switched-mode converter that offers a compact and energy-efficient solution for a wide range of portable applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess