Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Manufacturer Pack Quantity 350
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814381-TRF7903PW
Ultra Librarian 3D Model Ultra Librarian TRF7903PW CAD Model

Description

The TRF7903PW is a high-performance, low-power RFID transceiver module designed by Texas Instruments to provide a versatile and efficient solution for a wide range of Radio-Frequency Identification (RFID) applications. This integrated circuit is specifically tailored for use in both portable and fixed readers, and is compatible with ISO/IEC 14443A, ISO/IEC 14443B, and ISO/IEC 15693 standard protocols, making it a highly adaptable component for various RFID systems.

Key Features:

  • Multi-Protocol Support: The TRF7903PW supports multiple RFID communication protocols, ensuring compatibility with a broad range of tag types and systems.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver maintains excellent performance while minimizing power usage, making it ideal for battery-powered applications.
  • Integrated Reader Functions: It includes built-in features such as data framing, error checking, and encoding/decoding functions to streamline the RFID reader design process.
  • Flexible Interface Options: The device can be interfaced with a variety of microcontrollers via an SPI or parallel interface, offering flexibility in system design.
  • Adjustable Output Power: The transceiver's RF output power is programmable, allowing for precise control over the communication range and power consumption.

Applications:

  • Contactless payment systems
  • Access control and security
  • Asset tracking and inventory management
  • Identification and authentication
  • Smart labels and smart cards

The TRF7903PW comes in a compact 24-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its robust design ensures reliable operation even in challenging environments, making it an excellent choice for industrial and commercial RFID systems.

With its combination of multi-protocol support, low power consumption, and integrated reader functions, the TRF7903PW from Texas Instruments stands out as a sophisticated and versatile component for any RFID reader manufacturer or system integrator looking to develop efficient and high-performance RFID solutions.

You May Also Be Interested in

Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.1357
ECAD model for BM78SPP05NC2-0002AA
Cypress Semiconductor Corp
Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 1.5Mbps 40-Pin QFN EP T/R
Need more? Email Us
ECAD model for BCM20738A2KML3GT
STMicroelectronics
Flexible GPS/Galileo/Glonass/QZSS receiver with high performance processing (ARM9) | RF RX GALILEO 1.575GHZ 169TFBGA
Lowest to $12.8815
ECAD model for STA8088EXG
Infineon Technologies
IC RF MM-WAVE-MMICS 16WFQFN / IC RF TxRx Only 24GHz ~ 24.25GHz 16-WFQFN Exposed Pad
Lowest to $2.0959
ECAD model for BGT24LTR11N16E6327XTSA1
Broadcom Limited
Dual Band Mimo (ipa) + Bt
Lowest to $6.1090
ECAD model for BCM43569YAKRFBHT
Cypress Semiconductor Corp
RF System on a Chip - SoC Dual Band+BT iPA
Need more? Email Us
ECAD model for BCM4390DKWBG
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for BM70BLES1FC2-0B04AA
Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.9476
ECAD model for BM77SPP03MC2-0007AA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention