EN
  • EN
  • DE

TPS61027DRC

Part No TPS61027DRC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 96% EFFICIENT SYNCHRONOUS BOOST CONVERTER WITH 1.5-A SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272742-TPS61027DRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61027DRC CAD Model

Description

The TPS61027DRC is a high-frequency, high-efficiency boost converter IC designed and manufactured by Texas Instruments. This versatile integrated circuit is specifically engineered to cater to a wide range of applications that require a compact and efficient voltage boost solution. With its ability to convert a lower voltage input to a higher voltage output, the TPS61027DRC is ideal for portable devices and other electronics where space and power efficiency are critical.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage up to 5.5V, which can be set with external resistors.
  • High Efficiency: The TPS61027DRC offers a high efficiency of up to 96%, ensuring minimal power loss during conversion and longer battery life for portable applications.
  • High Switching Frequency: With a 1.2MHz fixed switching frequency, the IC allows for the use of small, low-profile inductors and capacitors, reducing the overall footprint of the power supply design.
  • Low Battery Operation: It is capable of operating with input voltages as low as 0.9V, making it suitable for single-cell, two-cell, or three-cell alkaline, NiCd, NiMH, as well as one-cell Li-ion or Li-polymer batteries.
  • Integrated Power Diode: An integrated synchronous rectifier enhances efficiency and eliminates the need for an external Schottky diode.
  • Thermal Shutdown: The device includes thermal shutdown protection to prevent damage from overheating.

Applications

The TPS61027DRC is commonly used in a variety of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Wireless Headsets
  • Personal Digital Assistants (PDAs)
  • Mobile Phones
  • Digital Cameras

Package and Quality

This component is offered in a small 10-pin QFN (DRC) package, which is highly suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TPS61027DRC is no exception, with rigorous testing and quality assurance processes in place to ensure reliability and performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess