EN
  • EN
  • DE

SNJ54180J

Part No SNJ54180J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 9-BIT ODD/EVEN PARITY GENERATORS/CHECKERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256464-SNJ54180J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54180J CAD Model

Description

The SNJ54180J from Texas Instruments is a high-performance data transceiver designed to facilitate fast and reliable data transmission. This integrated circuit is part of the 5400 series, specifically crafted to meet the demanding requirements of military and aerospace applications, ensuring robust performance under extreme conditions.

Key Features

  • High Data Rates: Capable of managing high-speed data transmission, which is essential for time-critical applications.
  • Dual-Channel: Features two independent channels that can be used for simultaneous bidirectional communication.
  • Logic Level Translation: Provides the ability to interface between different logic levels, making it versatile for various system designs.
  • Low Power Consumption: Designed to operate efficiently, conserving power without compromising on performance.
  • Wide Operating Temperature Range: Suitable for use in extreme environmental conditions, with a temperature range that ensures reliability.

Applications

The SNJ54180J is adept at serving a multitude of applications, especially where reliable and rapid data transfer is a necessity. Its robust design makes it an ideal choice for:

  • Military communication systems
  • Aerospace instrumentation
  • Satellite and space vehicles
  • High-reliability computing
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SNJ54180J is no exception. Manufactured with the highest standards, it comes with certifications that guarantee its performance in the most demanding situations. Its robust construction ensures that it can withstand the rigors of high-stress environments, making it a reliable component for any critical system.

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the official Texas Instruments datasheets. These documents provide in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to aid in the integration of the SNJ54180J into their designs.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess