EN
  • EN
  • DE

DG303ACJ+

Part No DG303ACJ+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 50Ohm
Voltage - Supply, Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -74dB at 500kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Mounting Style Through Hole
Part Number Series DG303A
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810865-DG303ACJ+
Ultra Librarian 3D Model Ultra Librarian DG303ACJ+ CAD Model

Description

The DG303ACJ+ is a high-performance, dual-channel analog switch designed by Maxim Integrated, a trusted name in the development of analog and mixed-signal products. This switch is specifically engineered to deliver precise and reliable performance in a variety of applications, from data acquisition systems to communication devices.

Key Features:

  • Voltage Range: The DG303ACJ+ operates within a wide analog signal range, accommodating ±15V, which makes it suitable for various signal levels in different applications.
  • Low On-Resistance: With a low on-resistance of typically 85Ω, this analog switch ensures minimal signal distortion and power loss, maintaining signal integrity and efficiency.
  • Fast Switching Times: It boasts fast switching times (tON and tOFF) of typically 175ns and 145ns, respectively, which allows for quick signal routing and is ideal for high-speed applications.
  • High Off-Isolation: The device provides excellent off-isolation of -50dB at 1MHz, ensuring minimal crosstalk between channels when the switch is in the off state.
  • Charge Injection: The DG303ACJ+ has low charge injection, which minimizes the unwanted transient effects when switching, thus preserving the quality of the analog signal.

Applications:

The versatility of the DG303ACJ+ allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Sample and hold circuits
  • Test equipment
  • Analog and digital multiplexing
  • Audio signal routing
  • Communication systems

Package and Quality:

The DG303ACJ+ comes in a robust 14-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into various circuit designs. Maxim Integrated ensures high-quality standards, and this product is no exception, providing reliable performance in a wide range of environmental conditions.

With its combination of high performance, versatility, and quality, the DG303ACJ+ from Maxim Integrated stands out as an excellent choice for designers and engineers looking for a reliable analog switch solution.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5000 $58.5000
3+ $48.0000 $144.0000
4+ $46.5000 $186.0000
5+ $45.0000 $225.0000
6+ $43.5000 $261.0000
8+ $39.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess