EN
  • EN
  • DE
  • IT

TPS61024DRC

Part No TPS61024DRC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 96% EFFICIENT SYNCHRONOUS BOOST CONVERTER WITH 1.5-A SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272738-TPS61024DRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61024DRC CAD Model

Description

The TPS61024DRC from Texas Instruments is a high-performance, fully integrated power solution designed for applications requiring efficient and compact power conversion. This synchronous boost converter integrates a low-resistance switch and a power diode into a small package, making it an ideal choice for portable electronics where space and power efficiency are critical.

Key Features

  • Wide Input Voltage Range: The TPS61024DRC operates from an input voltage range of 0.5V to 5.5V, making it versatile for various battery technologies and configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V via an external resistor divider, allowing for flexibility in powering different circuit components.
  • High Efficiency: Its synchronous rectification design provides high efficiency, which is critical for battery-powered applications to extend battery life.
  • Small Footprint: Housed in a compact 10-pin VSON package, the TPS61024DRC saves valuable board space.
  • Integrated Power Switch: The device includes a 10A high-side MOSFET and a 14A low-side MOSFET to minimize conduction losses.
  • Protection Features: It offers comprehensive protection with over-temperature, over-voltage, and under-voltage lockout features.

Applications

The TPS61024DRC is suited for a wide range of applications, particularly where high efficiency and compact size are required. It's commonly used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless power transmitters and receivers
  • Handheld medical equipment
  • IoT devices

Conclusion

The TPS61024DRC boost converter from Texas Instruments is a robust and flexible solution for designers looking to optimize power management in their compact electronic devices. With its high efficiency, wide input voltage range, and adjustable output voltage, this component ensures that power delivery is not only reliable but also tailored to meet the specific needs of the application it powers.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess