EN
  • EN
  • DE

TPS60231RGTRG4

Part No TPS60231RGTRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 25MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 6.5V
Output Voltage 5.5V
Channel Output Current 25mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 055662-TPS60231RGTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60231RGTRG4 CAD Model

Description

The TPS60231RGTRG4 is a high-performance, regulated charge pump DC-DC converter produced by Texas Instruments. Designed to deliver a fixed output voltage with excellent load and line regulation, this device is an optimal power solution for battery-powered applications.

Key Features

  • Output Voltage: The TPS60231RGTRG4 provides a fixed output voltage of 5V, which is essential for maintaining consistent operation in various electronic devices.
  • High Efficiency: This charge pump converter boasts high efficiency, which is critical for extending battery life in portable devices.
  • Low Noise: With its low-noise operation, the TPS60231RGTRG4 ensures minimal interference with other components, making it suitable for sensitive applications such as audio or RF circuits.
  • Thermal Shutdown: The device includes thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Over-Current Protection: The built-in over-current protection feature prevents the device and the downstream components from current-induced damage.

Applications

The TPS60231RGTRG4 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Portable Media Players
  • Digital Cameras
  • Other Battery-Powered Devices

Package and Quality

Encased in a compact QFN package, the TPS60231RGTRG4 is designed for space-constrained applications. It meets Texas Instruments' stringent quality standards, ensuring reliability and performance.

Environmental Compliance

The TPS60231RGTRG4 is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. This compliance ensures that the device is free of hazardous substances, making it suitable for use in a wide range of consumer electronics.

Conclusion

In summary, the TPS60231RGTRG4 from Texas Instruments is a reliable and efficient charge pump DC-DC converter that provides a fixed 5V output voltage. Its high efficiency, low noise operation, and protective features make it an ideal choice for powering a diverse array of portable devices. Its environmental compliance and compact packaging further enhance its applicability in modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4878 $51.2190
250+ $0.4003 $100.0750
390+ $0.3878 $151.2420
535+ $0.3753 $200.7855
690+ $0.3628 $250.3320
925+ $0.3253 $300.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,990 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess