EN
  • EN
  • DE

TPS5625EVM-112

Part No TPS5625EVM-112
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description HIGH-PERFORMANCE SYNCHRONOUS BUC / HIGH PERFORMANCE SYNCHRONOUS BUCK CONTROLLER (12V TO 2.5V AT 6A) board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 2.5V
Output Current 6A
Voltage - Input 4.5 V ~ 6 V
Regulator Topology Buck
Frequency - Switching 225kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS5625
Win Source Part Number 798008-TPS5625EVM-112
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name TPS5625EVM-112
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS5625EVM-112 CAD Model

Description

The TPS5625EVM-112 from Texas Instruments is a state-of-the-art evaluation module designed to help both novice and experienced engineers test the functionalities and features of the TPS5625, a high-performance, dual-output, synchronous buck converter integrated circuit (IC). This evaluation module (EVM) serves as a comprehensive platform for in-depth exploration of the TPS5625 IC, enabling users to quickly assess its capabilities and integrate it into their power management designs.

Key Features

  • Efficient Power Conversion: The TPS5625EVM-112 boasts highly efficient synchronous buck conversion, which is essential for applications requiring low power loss and heat dissipation.
  • Dual-Output Voltage: It provides two independently regulated output voltages that can be adjusted as needed, offering versatility in powering different components of a system.
  • Adjustable Switching Frequency: The module allows for an adjustable switching frequency, giving designers the flexibility to optimize performance for specific applications.
  • Thermal Protection: The EVM includes thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the module and the IC in case of excessive current draw.
  • LED Indicators: On-board LEDs provide visual confirmation of the power status and the presence of any fault conditions.

Applications

The TPS5625EVM-112 is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Consumer electronics

Easy to Use

The evaluation module is designed with ease of use in mind. It comes with comprehensive documentation and support materials that provide detailed instructions on setup and operation. The EVM also features convenient test points for easy measurement of voltages and currents, facilitating a thorough evaluation of the TPS5625 IC's performance.

Ordering Information

To order the TPS5625EVM-112 or to learn more about its specifications and pricing, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess