EN
  • EN
  • DE

TPS55340EVM-017

Part No TPS55340EVM-017
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS55340-017  /  TPS55340 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 24V
Current - Output 800mA
Voltage - Input 5V ~ 12V
Regulator Topology Boost
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS55340
Base Product Number TPS55340
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-37062,TPS55340EVM-017-ND
Standard Package 1
Win Source Part Number 1100980-TPS55340EVM-017
Ultra Librarian 3D Model Ultra Librarian TPS55340EVM-017 CAD Model

Description

The TPS55340EVM-017 is a fully assembled and tested circuit for evaluating the TPS55340 Integrated Circuit from Texas Instruments. The TPS55340 is a high-frequency, monolithic, step-down switch-mode converter with integrated 5-A, 40-V power switch. It is designed for systems that require efficient power conversion with a minimal footprint.

Key Features

  • High Efficiency: The TPS55340EVM-017 offers a high efficiency rate, which makes it suitable for battery-powered applications where energy conservation is critical.
  • Wide Input Voltage Range: This evaluation module operates over a wide input voltage range from 3.5 V to 42 V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 32 V, providing versatility for different design requirements.
  • Integrated 5-A Switch: The module includes an integrated 5-A, 40-V power switch, reducing the need for external components and simplifying the design process.
  • Frequency Synchronization: It allows for synchronization to an external clock to reduce electromagnetic interference (EMI) and optimize system performance.

Applications

The TPS55340EVM-017 is ideal for a wide range of applications, including:

  • Industrial and Car Audio Power Supplies
  • Aftermarket Automotive Solutions
  • Portable Electronics
  • Low Power Communication Devices

Design and Layout Considerations

Designed with the engineer in mind, the TPS55340EVM-017 features a compact layout and is equipped with test points that facilitate easy evaluation of the TPS55340 IC's features and performance. Engineers can quickly integrate the module into prototype designs for testing and validation purposes, accelerating the development cycle.

Additional Resources

For further information, technical support, and ordering details, visit the Texas Instruments website. There, you will find comprehensive datasheets, user guides, and application notes to assist you in maximizing the functionality of the TPS55340EVM-017 Evaluation Module.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess