The TPS54418RTE is a highly efficient, synchronous buck converter designed by Texas Instruments for precision power delivery in a compact package. This advanced power solution is ideal for a wide range of applications, including but not limited to, networking equipment, servers, telecommunications, and computing peripherals.
Key Features
- Input Voltage Range: The device supports a wide input voltage range from 2.95V to 6V, making it versatile for various system power rails.
- Output Current: It provides an output current of up to 4A, ensuring sufficient power for demanding applications.
- High Efficiency: With integrated MOSFETs, the TPS54418RTE achieves high efficiency, which helps in reducing power loss and improving system performance.
- Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.2MHz, allowing designers to optimize performance for specific applications.
- Power Good (PG) Output: The inclusion of a power good output provides a simple way to monitor the health of the power supply.
- Programmable Soft Start: The soft start feature limits inrush current and can be programmed with an external capacitor to set the start-up time.
- Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits.
- Package: The TPS54418RTE is offered in a compact 16-pin WQFN package, optimizing board space.
Applications
The versatile nature of the TPS54418RTE makes it suitable for a variety of applications, including:
- Point of Load (POL) solutions for FPGAs, DSPs, and ASICs
- High-density power supplies
- Portable and battery-powered equipment
- Networking and storage systems
Design Resources
Texas Instruments provides extensive design resources for the TPS54418RTE, including datasheets, reference designs, and evaluation modules to assist engineers in integrating this buck converter into their projects efficiently and effectively.
Note: For the most current specifications and further details, please refer to the official Texas Instruments datasheet for the TPS54418RTE.