Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Reel - TR
Carrier Frequency 38.0kHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 850μA
Orientation Top View
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Win Source Part Number 1117725-VSOP58438
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSOP58438 CAD Model

Description

The Vishay VSOP58438 is a Top View SMD (SMT) sensor with a carrier frequency of 38.0kHz and an operating supply voltage of 2.7V to 5.5V. It has an operating supply current of 850μA and an orientation of Top View.

  • Product Category: Sensors, Transducers
  • Operating Temperature Range: -25°C to 85°C (TA)
  • Packaging: Reel - TR
  • Supply and Demand Status: Limited

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
ECAD model for TSOP75236WTR
Everlight Electronics Co Ltd
RECEIVER MOD IR REMOTE / IR Remote Receiver 38kHz 45° 8m 4-Pin SMD T/R
Lowest to $0.4350
ECAD model for IRM-H238T/TR2
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
ECAD model for TSOP32338SS1F
Vishay
Need more? Email Us
ECAD model for P34838LL1
Vishay
3V PH.MODULE 56KHZ S.VIEW
Need more? Email Us
ECAD model for TSOP34856
Rohm Semiconductor
Remote control photosensitive IC | SENSOR REMOTE REC 40.0KHZ 16M
Need more? Email Us
ECAD model for RPM6940
Vishay
MOD IR RCVR 36KHZ TOP VIEW
Lowest to $1.2057
ECAD model for TSOP37436TT1
Vishay
MOD IR RCVR 36KHZ SIDE VIEW
Need more? Email Us
ECAD model for TSOP75336TR
Vishay
MOD IR RCVR 30KHZ TOP VIEW
Need more? Email Us
ECAD model for TSOP75440TT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention