EN
  • EN
  • DE

TPS53125EVM-599

Part No TPS53125EVM-599
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS53125-599 / TPS53125 DC to DC Controller 1.03VDC to 1.07VDC/1.78VDC to 1.82VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series D-CAP2
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.05V, 1.8V
Output Current 4A
Voltage - Input 8 V ~ 22 V
Regulator Topology Buck
Frequency - Switching 350kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS53125
Win Source Part Number 792538-TPS53125EVM-599
Popularity Medium
Supply and Demand Status Limited
Family Name TPS53125
Introduction Date July 22, 2010
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS53125EVM-599 CAD Model

Description

The TPS53125EVM-599 from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the capabilities of the TPS53125 dual synchronous step-down controller in a real-world application. This advanced module is specifically tailored for engineers and developers who require a reliable and efficient power management solution for their embedded systems, notebooks, and other portable applications.

Key Features

  • Integrated Power Solution: The TPS53125EVM-599 simplifies the power design process by integrating critical components, providing a compact and efficient power management system.
  • Dual Channel Output: With two synchronous buck converters, the module supports simultaneous power delivery to different system components, enhancing performance and efficiency.
  • Adjustable Output Voltage: The output voltage of each channel can be adjusted to meet the specific requirements of various applications, providing flexibility and precision in power delivery.
  • High Efficiency: The TPS53125EVM-599 is designed for high efficiency, reducing power loss and heat generation, which is crucial for battery-powered devices.
  • Thermal Protection: The module includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.

Applications

The versatility of the TPS53125EVM-599 makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • Tablets and Ultrabooks
  • Portable and Battery-Powered Devices
  • Embedded Systems

Technical Specifications

At the heart of the TPS53125EVM-599 lies the TPS53125 IC, which operates over a wide input voltage range and provides two high-efficiency, adaptive on-time D-CAP2 mode step-down converters. The evaluation module comes with all necessary components for immediate use, enabling quick and easy assessment of the TPS53125's performance in a variety of scenarios.

Conclusion

The TPS53125EVM-599 Evaluation Module from Texas Instruments represents a robust power management solution, offering both performance and versatility. It is an invaluable tool for developers looking to optimize their power systems with a reliable, high-efficiency controller.

You May Also Be Interested in

Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess