EN
  • EN
  • DE

W3H128M72E-400SBM

Part No W3H128M72E-400SBM
Manufacturer Microchip Technology
Catalog RAM
Description DRAM Module DDR2 SDRAM 1Gbyte
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Data Bus Width 72 b
Max Frequency 400 MHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Operating Supply Voltage 1.8 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1029752-W3H128M72E-400SBM
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W3H128M72E-400SBM CAD Model

Description

The W3H128M72E-400SBM is a high-performance memory module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory module is part of Microchip's extensive range of SRAM and DRAM products, designed to meet the diverse needs of modern electronic systems.

Key Features

  • Capacity: This module boasts a substantial memory capacity of 1GB, which is organized as 128M x 72. This makes it suitable for applications requiring large memory storage for data-intensive tasks.
  • Speed: With a clock speed of 400MHz, the W3H128M72E-400SBM ensures swift data transfer rates, which is essential for applications that demand high-speed data processing.
  • DDR SDRAM: The module utilizes Double Data Rate (DDR) SDRAM technology, allowing for twice the data transfer rate compared to regular SDRAM. This is achieved by transferring data on both the rising and falling edges of the clock signal.
  • Reliability: Microchip Technology is known for its commitment to reliability, and this memory module is no exception. It is designed to maintain stability and performance even in the most demanding conditions.
  • Power Efficiency: The W3H128M72E-400SBM is engineered to be power-efficient, which is crucial for maintaining the energy budget in embedded systems and portable devices.
  • Compatibility: This memory module is designed for compatibility with a wide range of devices, ensuring easy integration into existing systems without the need for extensive modifications.

Applications

The versatility of the W3H128M72E-400SBM makes it an ideal choice for a variety of applications, including:

  • Networking equipment such as routers and switches
  • High-performance computing systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical imaging devices

Microchip Technology's W3H128M72E-400SBM memory module is a testament to the company's dedication to providing advanced memory solutions that cater to the evolving needs of technology across multiple industries.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess