EN
  • EN
  • DE

TPS53114APW

Part No TPS53114APW
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100946-TPS53114APW
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS53114APW CAD Model

Description

TPS53114APW Integrated Circuit by Texas Instruments

The TPS53114APW is a high-performance, integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular IC is part of TI's extensive range of power management devices, specifically tailored to meet the demands of complex electronic systems. The TPS53114APW offers a compact and efficient solution for power supply applications, making it an ideal choice for engineers and designers looking to enhance their system's power efficiency and reliability.

Key Features

  • Versatile Power Management: The TPS53114APW is designed to handle a wide range of input voltages, making it suitable for various applications across multiple industries.
  • High Efficiency: With its advanced design, this IC ensures high-efficiency power conversion, which translates to energy savings and reduced heat generation within the system.
  • Integrated MOSFETs: The inclusion of integrated high-side and low-side MOSFETs simplifies the design and reduces external component count, allowing for a more compact and cost-effective power supply design.
  • Protection Features: The device comes equipped with a suite of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the end application.
  • Adjustable Switching Frequency: The switching frequency of the TPS53114APW can be adjusted to optimize performance for specific applications, balancing efficiency and electromagnetic interference (EMI).

Applications

The TPS53114APW is versatile enough to be used in a broad array of applications, such as:

  • Notebook PCs
  • Ultrabooks and Tablets
  • Netbooks and Mobile Internet Devices
  • Point-of-Load Power Supplies
  • Embedded Systems

Technical Specifications

The TPS53114APW comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which provides enhanced thermal performance. The device operates over a junction temperature range of -40°C to 150°C, ensuring stability and reliability across various environmental conditions.

For detailed technical specifications, reference designs, and application notes, engineers and designers are encouraged to visit the Texas Instruments website or consult the TPS53114APW datasheet.

With its combination of efficiency, integration, and protection, the TPS53114APW from Texas Instruments stands out as a robust solution for advanced power supply designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0793 $53.9650
115+ $0.8856 $101.8440
175+ $0.8580 $150.1500
245+ $0.8303 $203.4235
315+ $0.8026 $252.8190
420+ $0.7196 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess