Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP
Packaging Reel - TR
Applications Controller, Intel VR12.6
Voltage - Input 4.5 V ~ 28 V
Number of Outputs 1
Voltage - Output 0.5 V ~ 2.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 1272528-TPS51622ARSMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51622
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51622ARSMT CAD Model

Description

Product Overview: TPS51622ARSMT by Texas Instruments

The TPS51622ARSMT from Texas Instruments is a high-performance, dual-phase synchronous buck controller designed for precision voltage regulation in computing and consumer applications. This advanced power management integrated circuit (PMIC) is specifically tailored to meet the stringent power requirements of modern microprocessors, GPUs, and DDR memory power supplies.

Key Features

  • Voltage Regulation: The device provides exceptional voltage accuracy, which is critical for ensuring the reliable operation of sensitive electronic components.
  • Dual-Phase Operation: Its dual-phase operation reduces the size of the output filter components, leading to a more compact and cost-effective power supply design.
  • Efficiency: The TPS51622ARSMT is designed for efficiency, with features such as D-CAP2™ mode control that provides a very fast transient response, reduced component count, and adaptive on-time control.
  • Flexibility: It offers programmable switching frequency, allowing designers to optimize the controller for their specific application needs.
  • Protection Features: It includes a comprehensive array of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of the end application.

Applications

The TPS51622ARSMT is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Notebook and Ultrabook Computers
  • Graphics Cards and Gaming Consoles
  • Netbooks and Tablets
  • DDR Memory Power Supplies
  • Embedded Systems

Technical Specifications

With its compact SMT (Surface-Mount Technology) package, the TPS51622ARSMT is designed for easy integration into modern PCB layouts. It operates over a wide input voltage range and provides a scalable output current capability by supporting multiple power stages.

Conclusion

The TPS51622ARSMT by Texas Instruments is a robust and flexible solution for power management challenges in high-performance electronics. Its combination of efficiency, precision, and protection makes it an ideal choice for designers looking to optimize their power systems for both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC PMU FOR APPL PROC 100DSBGA / Power Management Unit 2.5V to 5.5V 100-Pin DSBGA T/R
Lowest to $5.6647
ECAD model for LP3974RME/NOPB
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.8920
ECAD model for LT1580IQ#PBF
STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Lowest to $1.6001
ECAD model for LNBP15SP
STMicroelectronics
Controller 8V to 15V 36-Pin PowerSSO EP T/R / IC LNB SUPPLY/CTRL DUAL PWRSSO36
Lowest to $1.2057
ECAD model for LNBH24PPR
STMicroelectronics
IC LNB SUPPLY & CONTROL SPAK-7
Lowest to $6.7947
ECAD model for LNBP8K7-R
Renesas Electronics America
Two-Phase Buck PWM Controller with Integrated MOSFET Drivers for VRM9, VRM10, and AMD Hammer Applications | IC REG CTRLR INTEL 1OUT 32QFN
Lowest to $0.7244
ECAD model for ISL6568CRZ-T
STMicroelectronics
IC LNB CTRL STEP-UP I2C 24VFQFPN
Lowest to $5.2156
ECAD model for LNBH25PQR
STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Need more? Email Us
ECAD model for LNBP10SP-TR
Renesas Electronics America
Dual 2+1 PWM Controller for IMVP-7/VR12 CPUs | IC REG IMVP-7 VR12 2OUT 40TQFN
Lowest to $9.7571
ECAD model for ISL95836HRTZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6757 $58.8112
38+ $3.0160 $114.6080
58+ $2.9217 $169.4586
80+ $2.8276 $226.2080
103+ $2.7332 $281.5196
138+ $2.4506 $338.1828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention