The TPS51218DSTR is a high-performance, single synchronous buck controller from Texas Instruments, designed for precision voltage regulation in computing and consumer electronics. This advanced power management IC is tailored to meet the stringent requirements of modern microprocessor and graphics processor core power supplies, offering a compact and efficient solution for a wide range of applications.
Key Features
- Output Voltage Range: The device supports an adjustable output voltage range that can be set from 0.6V to 5.5V, making it versatile for various low-voltage applications.
- High Efficiency: With its integrated MOSFET drivers and support for high-switching frequencies, the TPS51218DSTR ensures efficient power conversion, which is critical for reducing heat and improving system performance.
- Eco-mode™ Operation: Texas Instruments' Eco-mode™ feature allows for light-load efficiency, reducing power consumption when the system is in idle or standby modes.
- Quick Output Discharge: The device includes a quick output discharge transistor that rapidly lowers the output voltage when the system is shut down, protecting the load and ensuring a safe power-off sequence.
- Programmable Soft-Start: The TPS51218DSTR incorporates a programmable soft-start function to minimize inrush current and ensure a controlled startup.
- Voltage Tracking: Voltage tracking capabilities enable a smooth transition between different voltage levels, which is beneficial for sequencing in multi-rail systems.
- Protection Features: Comprehensive protection features include overvoltage, undervoltage, overcurrent, and thermal shutdown, safeguarding the system against a range of fault conditions.
Applications
The TPS51218DSTR is ideal for a variety of applications, including:
- Notebook and Ultrabook™ computers
- Netbooks and tablets
- Graphics cards
- Servers and networking equipment
- Other portable and compact computing devices
Package and Availability
The TPS51218DSTR comes in a small, lead-free 10-pin SON package with a thermal pad for enhanced thermal performance. It is available for purchase through Texas Instruments and authorized distributors, ensuring easy integration into design projects.