EN
  • EN
  • DE

TPS51020

Part No TPS51020
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL, VOLTAGE MODE, DDR SELECTABLE, SYNCHRONOUS, STEP-DOWN CONTROLLER FOR NOTEBOOK SYSTEM POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272490-TPS51020
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51020 CAD Model

Description

The TPS51020, crafted by the renowned semiconductor manufacturer Texas Instruments, is a versatile dual synchronous step-down controller designed to cater to a broad spectrum of power management requirements. This advanced component is engineered to drive N-Channel MOSFETs in a synchronous buck topology, providing high efficiency and precision in a compact package.

Key Features:

  • Wide Input Voltage Range: The TPS51020 supports an input voltage ranging from 5.5V to 28V, making it suitable for various applications from industrial to consumer electronics.
  • Dual Outputs: It is capable of delivering two outputs with a current up to 20A each, allowing for simultaneous power supply to multiple devices or systems.
  • High Efficiency: With its synchronous buck design and integrated MOSFET drivers, the TPS51020 achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency of the TPS51020 is adjustable from 200kHz to 600kHz, providing design flexibility to balance efficiency and component size.
  • Power Good Output: An integrated power good output offers a simple way to monitor the health and proper operation of the power supply.
  • Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system under abnormal conditions.

Applications:

The TPS51020 is a perfect choice for a variety of applications, including but not limited to:

  • Notebook and Desktop Computers
  • Digital Set-Top Boxes
  • Networking Power Supplies
  • DSP and FPGA Power Supplies

Conclusion:

The TPS51020 from Texas Instruments stands out as a reliable and efficient solution for modern power management challenges. With its dual synchronous capability and robust protection features, it ensures a stable and secure power supply for a wide range of electronic devices. Whether for personal computing, networking, or industrial applications, the TPS51020 is designed to meet the stringent requirements of today's power systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess