EN
  • EN
  • DE

SPC564L54L3BCOQY

Part No SPC564L54L3BCOQY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tray
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 982643-SPC564L54L3BCOQY
Ultra Librarian 3D Model Ultra Librarian SPC564L54L3BCOQY CAD Model

Description

SPC564L54L3BCOQY: A High-Performance Microcontroller from STMicroelectronics

The SPC564L54L3BCOQY is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This MCU is part of the SPC56 32-bit Power Architecture family, which is renowned for its high computational performance and robust feature set tailored for sophisticated embedded systems.

Key Features

  • Core: The SPC564L54L3BCOQY is built around a dual-core Power Architecture e200z4d CPU, operating at speeds up to 120 MHz. This provides a solid foundation for multitasking and handling complex algorithms with ease.
  • Memory: It comes with ample memory resources, including 4 MB of flash memory for reliable storage of application code and data, along with 384 KB of RAM for efficient runtime operations.
  • Advanced Timer Units: The MCU features a comprehensive set of timer units, including Motor Control and General Purpose Timers, that support a wide range of timing and control operations.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and FlexRay, the SPC564L54L3BCOQY ensures versatile connectivity options for various automotive networking requirements.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for precise conversion of analog signals to digital, enabling accurate sensor data processing.
  • Enhanced Safety Features: Safety is a critical aspect of automotive applications, and this MCU includes features such as Error Correction Code (ECC) on both flash and RAM, ensuring data integrity and system reliability.

Applications

The robust architecture and feature-rich design of the SPC564L54L3BCOQY make it an ideal choice for a variety of applications, particularly in the automotive sector. It is well-suited for engine management systems, transmission control units, anti-lock braking systems, and advanced driver assistance systems (ADAS). Additionally, its high-speed processing capabilities and extensive I/O options also make it suitable for industrial automation and control systems.

Reliability and Support

STMicroelectronics is committed to providing long-term support and reliability for its products. The SPC564L54L3BCOQY is backed by comprehensive documentation, development tools, and software libraries, which facilitate rapid development and deployment of applications. Customers can also benefit from ST's global technical support and service network, ensuring a smooth product development lifecycle.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess