Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450970-647909-B21
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian 647909-B21 CAD Model

Description

The 647909-B21 by HP is a sophisticated DDR3 1333 module that provides an 8GB capacity through a 240-pin configuration, meeting the PC3-10600 standard. This module uses a 1Gx64 UDIMM 2Rx8 layout, which is designed to offer superior performance and reliability for both servers and desktops. Manufactured by one of the most recognized names in computing, HP's commitment to quality is evident in this memory module, which has been engineered to enhance system efficiency and reliability. It is specifically designed for use in HP systems but offers broad compatibility with a variety of motherboard designs and chipsets. This module is particularly well-suited for environments requiring high memory capacity and throughput, such as intense computing tasks, server operations, and advanced multitasking. The 647909-B21 is an excellent option for those looking to maximize the potential of their HP computing systems, ensuring smooth operation and optimal performance across a range of applications.

You May Also Be Interested in

Kingston
DDR3-1600 1Gx64 UDIMM Proprietary (8GB)
Need more? Email Us
ECAD model for D1G64K110
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Need more? Email Us
ECAD model for HMT351R7EFR8C-H9
Hynix Semiconductor
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for HMT84GL7AMR4A-PBMC
Hynix Semiconductor
DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Need more? Email Us
ECAD model for HMT41GU7BFR8C-PB
Micron Technology Inc.
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for MT72KSZS4G72LZ-1G6
Kingston
DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for KVR16LN11S8/4
Samsung
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for M378B5273DH0-CK0
Kingston
DDR3-1600 512Mx72 ECC Reg/RDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for KVR16LR11S8/4
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451R7DFR8A-PB

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention