EN
  • EN
  • DE

TLV2252CP

Part No TLV2252CP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269987-TLV2252CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2252CP CAD Model

Description

Overview of Texas Instruments TLV2252CP

The TLV2252CP is a high-performance, low-power operational amplifier from Texas Instruments, designed to offer a perfect balance between speed and energy efficiency. This advanced op-amp is built using Texas Instruments' LinCMOS™ process, which ensures low power consumption without sacrificing the speed that is critical for a wide range of applications. The TLV2252CP comes in a dual-channel configuration, housed in a PDIP-8 package, making it suitable for space-constrained applications.

Key Features

  • Low Power Consumption: With a supply current of merely 210 µA per channel, the TLV2252CP is optimized for battery-powered and portable applications where power efficiency is paramount.
  • Wide Supply Range: The device can operate from a single supply range of 2.7V to 16V or a dual supply range of ±1.35V to ±8V, providing flexibility in various circuit configurations.
  • High Output Drive Capability: Despite its low-power design, the TLV2252CP can drive loads as low as 2 kΩ, making it versatile for driving various peripherals.
  • Low Input Bias Current: The input bias current is typically 1 pA, which minimizes errors in high impedance sensor circuits and precision applications.
  • High Slew Rate: With a slew rate of 3.6 V/µs, the TLV2252CP is capable of handling fast signal transitions, ensuring signal fidelity in dynamic systems.

Applications

The TLV2252CP is well-suited for a wide range of applications, including:

  • Portable and battery-operated equipment
  • Sensor signal conditioning
  • Medical instrumentation
  • Active filters and ADC/DAC buffers
  • Audio and telecommunications systems

Reliability and Performance

The TLV2252CP is designed with an emphasis on reliability and robust performance. It features input and output over-voltage protection, which guards the device against transient events and operational mistakes. The operational amplifier also boasts a wide temperature range of 0°C to 70°C, ensuring consistent performance across various environmental conditions.

With its combination of low power consumption, high precision, and versatility, the TLV2252CP from Texas Instruments stands as an ideal choice for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess