EN
  • EN
  • DE

TPS3837E18DBVT

Part No TPS3837E18DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.71V NANOPWR MON SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.71V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111790-TPS3837E18DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3837E18DBVT CAD Model

Description

Product Overview: TPS3837E18DBVT by Texas Instruments

The TPS3837E18DBVT is a highly reliable, low-power supervisory circuit from Texas Instruments, designed to monitor power supplies in digital systems. It ensures that the system's microprocessor and other sensitive components are protected from improper operations during power-up, power-down, and voltage fluctuations. This device is particularly suited for battery-powered electronics, where power efficiency and reliability are paramount.

Key Features and Benefits

  • Precision Voltage Monitoring: The TPS3837E18DBVT supervises a fixed voltage threshold of 1.8V, which is crucial for systems operating at low voltage levels. This precise monitoring helps in maintaining the integrity of the system's operation.
  • Low Power Consumption: With a typical supply current of only 1.1 µA, this device is an excellent choice for portable and battery-powered applications where power conservation is critical.
  • Manual Reset: An additional feature of this supervisory circuit is the manual reset input, allowing users to trigger a reset manually, offering more control over the system's reset functionality.
  • Reset Timeout: It offers a programmable delay time for the reset signal, which can be set by an external capacitor to ensure proper system reboot or start-up sequencing.
  • High Accuracy: The TPS3837E18DBVT provides high threshold accuracy at ±2%, ensuring reliable reset operation over temperature variations and process deviations.
  • Temperature Range: The device operates over a wide temperature range of –40°C to +125°C, making it suitable for industrial and automotive applications that require operation under extreme conditions.
  • Small Form Factor: Packaged in a 5-pin SOT-23, the TPS3837E18DBVT occupies minimal board space, which is beneficial for compact designs.

Applications

The TPS3837E18DBVT is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Electronics

With its robust feature set and Texas Instruments' reputation for quality, the TPS3837E18DBVT supervisory circuit is an ideal choice for designers looking to enhance system reliability and extend battery life in their digital electronics projects.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2454 $50.9448
29+ $3.4834 $101.0186
45+ $3.3746 $151.8570
62+ $3.2657 $202.4734
80+ $3.1569 $252.5520
106+ $2.8303 $300.0118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess