EN
  • EN
  • DE

TPS3836L30MDBVREP

Part No TPS3836L30MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203624-TPS3836L30MDBVREP
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Last Time Buy
Type Simple Reset/Power-On Reset
Voltage - Threshold 2.64V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5ms Minimum
Operating Temperature -55°C ~ 125°C (TA)
Package / Case SC-74A, SOT-753
Ultra Librarian 3D Model Ultra Librarian TPS3836L30MDBVREP CAD Model

Description

Product Overview: TPS3836L30MDBVREP

The TPS3836L30MDBVREP is a high-precision voltage detector from the reputable electronics manufacturer, Texas Instruments. This device is designed to monitor supply voltages and ensure that systems operate within specified voltage levels, making it an essential component for a wide range of electronic applications.

With a fixed-sense threshold voltage of 3.0V, the TPS3836L30MDBVREP is tailored for applications that require a precise voltage monitoring solution. It offers a low quiescent current, typically around 15 µA, which is ideal for battery-powered and low-power devices. The device's small SOT-23-5 package makes it suitable for space-constrained applications, ensuring that it can be easily integrated into various designs without taking up significant board space.

Key Features

  • Voltage Threshold Precision: The TPS3836L30MDBVREP boasts a high threshold accuracy of ±2%, providing reliable voltage monitoring and enhancing system stability.
  • Low Power Consumption: With its ultra-low power consumption, this voltage detector helps extend battery life in portable devices.
  • Manual Reset Input: The device includes a manual reset input, which allows the system to be reset by external events or user interaction, offering additional control and safety.
  • Watchdog Timer: An integrated watchdog timer ensures that systems remain responsive and can recover from fault states automatically.
  • Temperature Range: The TPS3836L30MDBVREP operates over a wide temperature range, from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Supply Voltage Range: It supports a broad supply voltage range, accommodating various power supply specifications.

Applications

The TPS3836L30MDBVREP is versatile and can be used in a multitude of applications, including:

  • Microprocessor, microcontroller, or FPGA power monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Automotive systems
  • Industrial equipment

As a product from Texas Instruments, the TPS3836L30MDBVREP is backed by a strong reputation for quality and reliability, ensuring that it meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1000 $56.4000
9+ $11.5692 $104.1228
14+ $11.2077 $156.9078
19+ $10.8462 $206.0778
24+ $10.4846 $251.6304
32+ $9.4000 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess