Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111786-TPS3836K33DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3836K33DBVR CAD Model

Description

Product Overview: TPS3836K33DBVR from Texas Instruments

The TPS3836K33DBVR is a state-of-the-art supervisory circuit integrated by Texas Instruments, designed to provide precision voltage monitoring with low power consumption. This product is an essential component for systems that require a high degree of reliability and operational accuracy, making it an ideal choice for a variety of applications, including portable electronics, microprocessor/microcontroller systems, and battery-powered equipment.

Key Features

  • Voltage Threshold: The device monitors a nominal voltage of 3.3V, ensuring that the system voltage does not fall below a critical level, which could lead to system instability or failure.
  • High Accuracy: With a precision threshold voltage accuracy at ±2%, the TPS3836K33DBVR ensures reliable monitoring, which is crucial for sensitive electronics that operate within narrow voltage margins.
  • Low Power Consumption: It has an exceptionally low typical supply current of 1.5 µA, contributing to energy efficiency in battery-powered devices by minimizing the power draw when the system is in standby mode.
  • Reset Time Delay: The built-in programmable time delay of approximately 200 ms provides a stable reset signal, allowing the system ample time to return to a safe state before resuming operation.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, accommodating various environmental conditions without compromising performance.
  • Small Form Factor: Housed in a compact SOT-23-3 package, the TPS3836K33DBVR is suitable for space-constrained applications.
  • Supply Voltage Range: It supports a wide supply voltage range from 1.1V to 5.5V, providing flexibility in various system designs.

Applications

The TPS3836K33DBVR is versatile and can be integrated into an array of electronic systems. It is particularly useful in applications where maintaining a precise voltage is critical for operational integrity, such as industrial controls, automotive electronics, medical devices, and communication equipment.

Conclusion

Texas Instruments' TPS3836K33DBVR supervisory circuit is a robust solution for system voltage monitoring. Its high accuracy, low power consumption, and small size make it a preferred choice for engineers and designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to $0.6798
ECAD model for S-80127ALMC-JAMT2U
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Lowest to $0.4021
ECAD model for MIC803-41D4VM3-TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5016 $52.5112
17+ $6.1552 $104.6384
26+ $5.9629 $155.0354
35+ $5.7705 $201.9675
45+ $5.5782 $251.0190
60+ $5.0011 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention