EN
  • EN
  • DE

TPS3831G18DQNR

Part No TPS3831G18DQNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Ultralow Power, Supply Voltage Supervisor | IC LP SUPERVISRY CIRCUIT 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Voltage - Threshold 1.67V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 750288-TPS3831G18DQNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3831G18DQNR CAD Model

Description

The TPS3831G18DQNR is a high-accuracy, ultra-low-power, voltage supervisor from Texas Instruments, designed to monitor system voltages and assert a reset signal whenever the monitored voltage drops below a predefined threshold. This device is an essential component for ensuring reliable operation in microprocessor and microcontroller-based systems, where it helps to protect against data corruption caused by low voltage conditions.

Key Features

  • High Accuracy: The TPS3831G18DQNR offers a high threshold accuracy of ±1%, ensuring precise monitoring and control of the system voltage.
  • Ultra-Low Power Consumption: With a typical supply current of only 150 nA, this device is ideal for battery-powered and portable applications where power efficiency is critical.
  • Programmable Reset Delay Time: The reset output delay time can be programmed via an external capacitor, allowing designers to customize the reset timing to suit specific system requirements.
  • Manual Reset Input: A manual reset input provides a way to trigger a system reset externally, enhancing system control and diagnostic capabilities.
  • Wide Operating Voltage Range: The device supports a wide voltage range from 1.1V to 5.5V, accommodating a variety of power rails and battery chemistries.
  • Low Threshold Voltage Options: The TPS3831 series offers multiple threshold voltage options, with the TPS3831G18DQNR specifically featuring a fixed sense threshold voltage of 1.8V.
  • Small Package Size: Available in a tiny 1.5mm x 1.5mm 6-pin X2SON package, the TPS3831G18DQNR is suitable for space-constrained applications.

Applications

The TPS3831G18DQNR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Medical devices
  • Automotive systems
  • Networking and telecommunications

With its combination of features, the TPS3831G18DQNR ensures system stability and integrity by providing a reliable reset mechanism during undervoltage events. Its ultra-low power consumption and high accuracy make it an excellent choice for sophisticated electronic systems requiring dependable voltage monitoring.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2551 $50.2040
100+ $1.0298 $102.9800
155+ $0.9976 $154.6280
210+ $0.9655 $202.7550
270+ $0.9333 $251.9910
360+ $0.8367 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,570 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess