EN
  • EN
  • DE

SN74GTLPH1645DGGR

Part No SN74GTLPH1645DGGR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE BUS TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLPH
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1254436-SN74GTLPH1645DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74GTLPH1645
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH1645DGGR CAD Model

Description

SN74GTLPH1645DGGR - Texas Instruments

The SN74GTLPH1645DGGR is a high-performance, 16-bit bus transceiver and voltage translator from Texas Instruments designed for bi-directional communication between data buses. This device is particularly suitable for applications that require high-speed data transfer and voltage translation between different logic levels. It is commonly used in computing, networking, and telecommunication systems where interfacing between different voltage domains is necessary.

Featuring a GTLP (Gunning Transceiver Logic Plus) interface, the SN74GTLPH1645DGGR provides a seamless connection between 3.3V GTLP level signals and 5V TTL or CMOS levels. This makes it an ideal choice for bridging legacy systems with newer technology platforms, ensuring compatibility and extending the life of existing equipment.

The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, designated by the DGGR suffix in its part number, which offers a compact footprint while allowing for efficient thermal dissipation. This package is suitable for surface-mount technology (SMT), which is essential for modern high-density electronic assemblies.

Key features of the SN74GTLPH1645DGGR include:

  • 16-bit bidirectional data flow, with individual direction controls for each 8-bit bus.
  • Support for mixed-mode signal operation, allowing translation between GTLP levels and TTL/CMOS levels.
  • Low on-state resistance, which facilitates low power consumption and minimal signal distortion.
  • High-speed data transfer capabilities, ensuring reliable operation in critical applications.
  • Bus Hold on data inputs to eliminate the need for external pull-up/pull-down resistors.
  • Flow-through pinout to simplify PCB layout.

With its robust design and advanced features, the SN74GTLPH1645DGGR is engineered to meet the stringent requirements of high-speed data communication and translation. Its reliability and versatility make it a preferred choice for system designers looking to maintain signal integrity across different voltage domains and interface standards.

For more detailed specifications and application guidance, Texas Instruments provides comprehensive datasheets, application notes, and technical support for the SN74GTLPH1645DGGR, ensuring designers have the resources they need to implement this transceiver effectively in their projects.

You May Also Be Interested in

NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1638 $51.6380
24+ $4.2370 $101.6880
37+ $4.1046 $151.8702
51+ $3.9722 $202.5822
66+ $3.8398 $253.4268
88+ $3.4426 $302.9488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess