EN
  • EN
  • DE

TPS3831E16DQNT

Part No TPS3831E16DQNT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC LP SUPERVISRY CIRCUIT 4X2SON / Processor Supervisor 1.52V 1 Active Low/Push-Pull 4-Pin X2SON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 1.52V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 4-XDFN Exposed Pad
Manufacturer Package 4-X2SON (1x1)
Win Source Part Number 797928-TPS3831E16DQNT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3831
Introduction Date October 05, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3831E16DQNT CAD Model

Description

Overview of Texas Instruments TPS3831E16DQNT

The TPS3831E16DQNT is a highly reliable, low-power voltage supervisor from Texas Instruments designed to monitor system voltages. This compact device is essential for a wide range of applications, particularly where precision and minimal power consumption are critical. It is commonly used in battery-powered electronics, portable devices, and microcontroller-based systems to ensure proper operation by monitoring the supply voltage and providing a reset signal whenever necessary.

Key Features

  • High Accuracy: The TPS3831E16DQNT offers a precision threshold voltage with a tight accuracy of ±1%, ensuring reliable monitoring and reset functionality across the full operating temperature range.
  • Low Power Consumption: With a typical supply current of only 1.5 µA, this device is ideal for power-sensitive applications, helping to extend battery life and reduce overall power usage.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered by external events or user interaction, providing additional control and flexibility.
  • Reset Time Delay: The TPS3831E16DQNT features a programmable delay time for the reset signal, which can be set by an external capacitor to meet specific system requirements.
  • Wide Operating Voltage Range: The device supports a broad voltage range from 1.1V to 5.5V, accommodating various logic levels and supply voltages.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, suitable for industrial and automotive applications.
  • Small Package: The TPS3831E16DQNT comes in a small, 5-pin SOT-23 package, making it easy to incorporate into space-constrained designs.

Applications

The versatile nature of the TPS3831E16DQNT makes it an excellent choice for a multitude of applications, including:

  • Portable and battery-powered devices
  • Microcontroller systems
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Smart sensors and IoT devices

With its precision voltage monitoring and low-power operation, the Texas Instruments TPS3831E16DQNT is a reliable solution for systems that require vigilant voltage supervision to maintain proper functionality and safety.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5983 $55.9405
80+ $1.3115 $104.9200
120+ $1.2705 $152.4600
165+ $1.2295 $202.8675
215+ $1.1885 $255.5275
285+ $1.0656 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess