The TPS3824-33DBVTG4 is a highly-reliable voltage supervisor device designed and manufactured by Texas Instruments. This component is an integral part of a system's power management, providing crucial monitoring of the supply voltage. It ensures that microprocessors, microcontrollers, and other digital systems operate within their specified voltage ranges, thereby enhancing system stability and reliability.
Key Features
- Voltage Monitoring: Precise 3.3V voltage threshold, making it ideal for 3.3V systems.
- Reset Time Delay: It has a built-in programmable time delay, which provides flexibility in system reset timing.
- Low Power Consumption: Designed for power-sensitive applications, it has a quiescent current of typically 15 µA.
- Manual Reset: The inclusion of a manual reset input allows for a system reset to be triggered manually when necessary.
- Supply Voltage Range: Operates over a wide supply range, accommodating various application needs.
- Temperature Range: Suitable for commercial applications with an operational temperature range from -40°C to +85°C.
- Form Factor: Available in a small 5-pin SOT-23 package, it is suitable for space-constrained applications.
Applications
The TPS3824-33DBVTG4 is versatile and can be used in a multitude of applications, including:
- Portable/Battery-Powered Equipment
- Industrial Control Systems
- Embedded Systems
- Intelligent Instruments
- Networking Equipment
Quality and Reliability
As with all Texas Instruments products, the TPS3824-33DBVTG4 is designed to meet high standards of quality and reliability. This voltage supervisor is a testament to Texas Instruments' commitment to providing robust and dependable components for critical system functions.