EN
  • EN
  • DE

TPS3823-33DBVTG4

Part No TPS3823-33DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201945-TPS3823-33DBVTG4
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Last Time Buy
Type Simple Reset/Power-On Reset
Voltage - Threshold 2.93V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Ultra Librarian 3D Model Ultra Librarian TPS3823-33DBVTG4 CAD Model

Description

The TPS3823-33DBVTG4 is a highly reliable, low-power supply voltage supervisor designed by Texas Instruments to ensure the stability and functionality of electronic systems. This integrated circuit is engineered to monitor the system voltage and maintain the integrity of the power supply, making it an essential component in a wide range of applications including microprocessor or microcontroller-based systems, portable and battery-powered equipment, and industrial controls.

Key Features

  • Voltage Monitoring: The device features precision voltage monitoring at 3.3V, ensuring that the system operates within the desired voltage range for optimal performance.
  • Power-On Reset Generator: The TPS3823-33DBVTG4 includes a manual reset input and an automatic power-on reset generator, which provides a clean start-up sequence for processors and other digital systems upon power-up or after a voltage drop.
  • Programmable Delay: It offers an adjustable delay time through an external capacitor, allowing designers to customize the reset timing to suit specific system requirements.
  • Low Power Consumption: With its low quiescent current, the device is ideal for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Watchdog Timer: A built-in watchdog timer ensures that the system responds properly to software anomalies, enhancing system reliability.
  • Temperature Range: The TPS3823-33DBVTG4 operates over a wide temperature range, making it suitable for use in various environmental conditions.

Applications

The versatility of the TPS3823-33DBVTG4 allows it to be utilized in numerous applications, including:

  • Portable Electronics
  • Networking Equipment
  • Computers and Servers
  • Industrial Controls and Automation
  • Medical Devices

Package and Quality

The TPS3823-33DBVTG4 is offered in a compact SOT-23-5 package, which is designed to occupy minimal board space while providing robust protection for sensitive circuits. Texas Instruments' commitment to quality ensures that this voltage supervisor meets the highest standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1533 $50.5890
700+ $0.1436 $100.5200
1,085+ $0.1388 $150.5980
1,550+ $0.1291 $200.1050
2,015+ $0.1242 $250.2630
2,515+ $0.1194 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,850 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess